EN
  • EN
  • DE

AP1536SDPG-13

Part No AP1536SDPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC PWM CONVERTER 8SOIC / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348879-AP1536SDPG-13
Ultra Librarian 3D Model Ultra Librarian AP1536SDPG-13 CAD Model

Description

Diodes Incorporated AP1536SDPG-13 Voltage Regulator

The AP1536SDPG-13 is a high-performance, step-down voltage regulator designed by Diodes Incorporated, a trusted name in the semiconductor industry. This regulator is specifically engineered to provide a stable and efficient power supply for a wide range of applications, including consumer electronics, computing devices, and industrial systems.

The device operates at an input voltage range from 4.5V to 18V, making it versatile for various power sources. It can deliver an output current of up to 3A, which caters to the needs of high-power applications. The AP1536SDPG-13 features an adjustable output voltage from 0.8V to V<sub>IN * 0.9, which allows designers to customize the voltage level according to the requirements of the specific application it's being used in.

One of the key highlights of the AP1536SDPG-13 is its excellent efficiency, which helps to reduce power loss and heat generation, thereby improving the overall performance and reliability of the end product. The device also incorporates a range of protection features, including over-current protection, thermal shutdown, and under-voltage lockout, which ensure the safety and durability of both the regulator and the system it powers.

In terms of design, the AP1536SDPG-13 comes in a compact SO-8EP package, which is ideal for space-constrained applications. The exposed pad design enhances thermal performance, allowing for better heat dissipation. This makes the AP1536SDPG-13 a perfect choice for systems where maintaining a low operational temperature is crucial.

For ease of integration, the AP1536SDPG-13 is equipped with a fixed 380kHz switching frequency, which simplifies the design of the external components, such as inductors and capacitors. This feature also allows for the use of smaller passive components, further reducing the overall footprint of the power supply section on the PCB.

Overall, the AP1536SDPG-13 from Diodes Incorporated is a robust and reliable solution for designers looking to implement an efficient power management system in their electronic projects. Its wide input voltage range, high output current capability, and comprehensive protection features make it a versatile and secure choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess