EN
  • EN
  • DE

CAT811JEUS-T

Part No CAT811JEUS-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisors 4V Push-Pull Low
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143-4
Maximum Operating Temperature 85 °C
Max Power Dissipation 320 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 8 µA
Overvoltage Threshold 4.06 V
RoHS Non-Compliant
Undervoltage Threshold 3.93 V
Watchdog Timer No
Win Source Part Number 1051254-CAT811JEUS-T
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT811JEUS-T CAD Model

Description

ON Semiconductor CAT811JEUS-T Voltage Supervisor IC

The ON Semiconductor CAT811JEUS-T is a highly reliable voltage supervisor integrated circuit (IC) designed to keep your microprocessor (µP) system running at optimal voltages. This compact, surface-mount device is an essential component for systems that require precise power monitoring and management to prevent data corruption and system failures due to unpredictable voltage fluctuations.

Key Features:

  • Precision Monitoring: With its tight precision of 2.5% over temperature, the CAT811JEUS-T ensures that your system operates within a safe voltage range, providing peace of mind for critical applications.
  • Low Power Consumption: This device is optimized for battery-powered applications with its low power consumption, which helps in extending the battery life of portable devices.
  • Manual Reset Capability: It includes a manual reset input that allows for a system reset to be triggered manually, providing additional control and security.
  • Watchdog Timer: A built-in watchdog timer adds an extra layer of system reliability by ensuring that the system does not hang due to software issues.
  • Multiple Threshold Options: The CAT811 series offers a variety of threshold voltage options to cater to different system requirements, making it a versatile choice for various applications.

Applications:

The CAT811JEUS-T is suitable for a wide range of applications that require reliable voltage supervision, such as:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems

Technical Specifications:

  • Package/Case: SOT-143-4
  • Output Type: Active Low, Open Drain
  • Threshold Voltage: 4.63V (Typical)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage - Max: 5.5V
  • Supply Voltage - Min: 1.0V

The CAT811JEUS-T is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether you're developing consumer electronics, automotive systems, or industrial machinery, this voltage supervisor IC ensures your system remains functional and secure under various conditions.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess