EN
  • EN
  • DE

NCP6151NS52MNR2G

Part No NCP6151NS52MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG IMVP-7 VR12 2OUT 52QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 52-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 52-VFQFN Exposed Pad
Case / Package 52-QFN (6x6)
Family Name NCP6151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928904-NCP6151NS52MNR2G
Ultra Librarian 3D Model Ultra Librarian NCP6151NS52MNR2G CAD Model

Description

ON Semiconductor NCP6151NS52MNR2G Product Overview

The NCP6151NS52MNR2G is a cutting-edge, high-performance power management integrated circuit (PMIC) developed by ON Semiconductor. This component is specifically designed to cater to the demanding needs of modern computing and power-intensive applications. With its advanced features and robust design, the NCP6151NS52MNR2G is an ideal choice for system designers looking to enhance power efficiency and reliability in their products.

Key Features

  • High Precision: The NCP6151NS52MNR2G boasts a high level of precision in voltage regulation, ensuring stable and reliable power delivery to sensitive electronic components.
  • Multi-Phase Operation: Equipped with multi-phase buck converter technology, this PMIC can efficiently handle high current demands while maintaining a compact footprint.
  • Programmable Frequency: The switching frequency of the NCP6151NS52MNR2G is programmable, allowing for flexible design choices to optimize performance and efficiency.
  • Thermal Management: ON Semiconductor has integrated advanced thermal management features to ensure the NCP6151NS52MNR2G operates within safe temperature ranges under various load conditions.
  • Power Saving Modes: It supports various power-saving modes, enabling energy-efficient operation when full power is not required, thereby extending the battery life of portable devices.

Applications

The versatility of the NCP6151NS52MNR2G makes it suitable for a wide array of applications. It is particularly well-suited for use in laptops, desktops, servers, and other computing devices that require efficient power regulation. Additionally, it can be utilized in gaming consoles, networking equipment, and telecommunications systems where stable power is crucial for optimal performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP6151NS52MNR2G is no exception. It is built to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance in a variety of environmental conditions.

Conclusion

In summary, the NCP6151NS52MNR2G from ON Semiconductor is a superior choice for designers seeking a PMIC that offers precision, efficiency, and adaptability. Its advanced features and robust design make it an essential component for powering the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess