EN
  • EN
  • DE

ATAB5743P3-S4

Part No ATAB5743P3-S4
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEV RF RCVR BOARD 433MHZ / Smart RF ATA5743P3 @ 433MHz Receiver, ASK/FSK 433MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Product Status Obsolete
Type Receiver, ASK/FSK
Frequency 433MHz
For Use With/Related Products ATA5743P3 @ 433MHz
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342563-ATAB5743P3-S4
Ultra Librarian 3D Model Ultra Librarian ATAB5743P3-S4 CAD Model

Description

Microchip Technology ATAB5743P3-S4

The ATAB5743P3-S4 is a cutting-edge component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive array of microcontrollers and analog semiconductors, tailored to meet the rigorous demands of the modern electronic industry.

Key Features

  • Advanced Technology: Built on a sophisticated platform that ensures high performance and reliability for a variety of applications.
  • Energy Efficient: The ATAB5743P3-S4 is designed with power-saving features that make it ideal for battery-operated devices, contributing to longer operational life and sustainability.
  • Robust Interface Options: It includes multiple communication interfaces, providing flexibility and ease of integration into complex systems.
  • Compact Design: The product's small footprint allows for integration into space-constrained applications without compromising functionality.

Applications

The versatility of the ATAB5743P3-S4 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Endpoints
  • Consumer Electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The ATAB5743P3-S4 is backed by Microchip's customer-centric approach, offering extensive technical support and documentation to assist developers in integrating this product into their designs. With its robust design and backed by a reputable manufacturer, the ATAB5743P3-S4 stands as a reliable choice for engineers and designers looking for a microcontroller that delivers both performance and efficiency.

You May Also Be Interested in

Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007107-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess