The TPS542A52RJMR is a state-of-the-art, highly efficient, synchronous buck converter designed and manufactured by Texas Instruments. This advanced power solution is specifically engineered to meet the rigorous demands of high-performance computing and telecommunication applications. With its compact design and robust feature set, the TPS542A52RJMR ensures reliable and efficient power delivery to the most critical components.
Key Features
- Output Voltage Range: The device offers an adjustable output voltage range, providing the flexibility needed to cater to various system requirements.
- High Efficiency: With its synchronous buck topology, the TPS542A52RJMR achieves high conversion efficiency, reducing heat generation and improving system reliability.
- Fast Transient Response: The converter is designed for a fast transient response, crucial for maintaining voltage stability during sudden load changes.
- Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and enhances overall efficiency.
- Thermal Management: Advanced thermal management features ensure the device operates within safe temperature ranges, even under high load conditions.
Applications
The versatility and high performance of the TPS542A52RJMR make it suitable for a wide range of applications, including but not limited to:
- High-Performance Computing Systems
- Networking and Telecommunication Equipment
- Enterprise Servers and Storage Systems
- FPGA, ASIC, and Processor Power Supplies
Product Specifications
Parameter
Value
Input Voltage Range
4.5V to 17V
Output Current
Up to 12A
Switching Frequency
Up to 2MHz
Package
16-Pin VQFN
Operating Temperature
-40°C to 85°C
The TPS542A52RJMR is available in a compact 16-pin VQFN package, making it an ideal choice for space-constrained applications. With its robust design and comprehensive protection features, including over-current, over-temperature, and under-voltage lockout, this converter stands out as a reliable power solution for your advanced electronic systems.