EN
  • EN
  • DE

NCV8760CDT332RKG

Part No NCV8760CDT332RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO 3.3V DPAK-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.45V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 21 µA
Current - Supply (Max) 26 µA
PSRR 70dB (100Hz)
Control Features Delay, Reset
Protection Features Current Limit, Thermal Limit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package DPAK-5
Base Product Number NCV8760
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV8760CDT332RKGCT,488-NCV8760CDT332RKGTR,488-NCV8760CDT332RKGDKR
Standard Package 2,500
Win Source Part Number 1320226-NCV8760CDT332RKG
Ultra Librarian 3D Model Ultra Librarian NCV8760CDT332RKG CAD Model

Description

Introducing the NCV8760CDT332RKG Voltage Regulator by ON Semiconductor

ON Semiconductor's NCV8760CDT332RKG is a high-performance, automotive-grade voltage regulator designed to meet the stringent requirements of modern electronic systems. This device is specifically engineered to offer a stable and reliable power supply, ensuring the optimal performance of automotive applications under various operating conditions.

Key Features

  • Output Voltage: The NCV8760CDT332RKG provides a fixed output voltage of 3.3V, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Output Current: With an ability to deliver up to 150mA of output current, this regulator can support a wide range of applications, from simple low-power devices to more demanding electronic circuits.
  • Low Dropout Voltage: The low dropout (LDO) feature of this regulator ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power losses and improving system efficiency.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the regulator from overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: Built-in overcurrent protection guards the electronic system against excessive currents that could potentially damage the regulator or the powered device.
  • Automotive Grade: As an AEC-Q100 qualified component, the NCV8760CDT332RKG meets the rigorous standards required for automotive applications, promising robust performance in harsh environments.

Applications

The NCV8760CDT332RKG is versatile and can be used in a variety of automotive applications, including:

  • Infotainment systems
  • Instrument cluster modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Telematics and connectivity solutions

With its compact SOT-223 package, the NCV8760CDT332RKG is easy to integrate into space-constrained designs, making it an excellent choice for modern automotive electronics that require a combination of small form factor and high reliability.

Choose the NCV8760CDT332RKG from ON Semiconductor for your next automotive project to ensure a stable and efficient power supply, giving you the performance and reliability that modern vehicles demand.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5361 $53.7635
80+ $1.2604 $100.8320
125+ $1.2210 $152.6250
170+ $1.1816 $200.8720
220+ $1.1422 $251.2840
295+ $1.0241 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess