EN
  • EN
  • DE

LM53602AMPWPR

Part No LM53602AMPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP  /  Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 10V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM53602
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249665-LM53602AMPWPR
Ultra Librarian 3D Model Ultra Librarian LM53602AMPWPR CAD Model

Description

Introducing the LM53602AMPWPR from Texas Instruments

The LM53602AMPWPR is a state-of-the-art, highly efficient, synchronous step-down DC/DC converter designed by Texas Instruments (TI). This advanced power management IC is tailored for a wide range of applications, including but not limited to automotive, industrial, and telecommunications systems. The compact module is engineered to deliver exceptional performance, reliability, and flexibility for designers looking to optimize their power solutions.

Key Features

  • Wide Input Voltage Range: The LM53602AMPWPR operates over a broad input voltage range from 3.5V to 36V, making it suitable for handling various levels of supply voltages and capable of withstanding voltage transients.
  • High-Efficiency Synchronous Mode: With its synchronous rectification, the device achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.2 MHz, allowing designers to balance between efficiency and component size.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization.
  • Thermal Shutdown: The LM53602AMPWPR includes a thermal shutdown feature that protects the device from overheating, enhancing system safety.
  • Integrated Protection Features: The device incorporates over-current, over-voltage, and under-voltage lockout protections to safeguard the circuitry under abnormal conditions.

Applications

The versatility of the LM53602AMPWPR makes it an excellent choice for a variety of applications, including:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Point-of-load conversions
  • Telecom and networking equipment
  • Portable and battery-powered devices

Package and Availability

The LM53602AMPWPR comes in a compact 16-pin HTSSOP package with PowerPAD™ for enhanced thermal performance. This package is designed to optimize board space without compromising on power capability. The device is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your next project.

With its robust feature set and TI's renowned quality, the LM53602AMPWPR is the go-to choice for engineers seeking a reliable and efficient power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6514 $51.1654
27+ $3.8166 $103.0482
41+ $3.6973 $151.5893
56+ $3.5780 $200.3680
73+ $3.4588 $252.4924
97+ $3.1010 $300.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess