Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 066160-ST232EBN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ST232EBN CAD Model

Description

The ST232EBN is a powerful and versatile 5V powered transceiver for RS-232 communication protocol developed by STMicroelectronics. Designed to meet the stringent specifications laid out by the EIA/TIA-232-F and V.28/V.24 communication standards, this device is capable of data transmission rates up to 120 kbps. The ST232EBN is an essential component for applications requiring reliable serial communication, such as industrial control systems, point-of-sale terminals, and computer peripheral interfacing.

Key Features

  • Interface Type: The device provides a bidirectional serial communication interface compatible with RS-232 standards.
  • Driver Output Voltage: It features a ±8.5V driver output voltage which ensures robust communication over longer cable distances.
  • Data Rate: Capable of operating at data signaling rates up to 120 kbps, the ST232EBN is suitable for high-speed data applications.
  • Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuitry safeguards the device against electrostatic discharges, making it more reliable in harsh environments.
  • Low Power Shutdown Mode: A low power shutdown mode reduces power consumption when the device is not in active use.
  • Number of Drivers/Receivers: The ST232EBN includes 2 driver and 2 receiver lines.

Applications

The ST232EBN is an ideal solution for a variety of applications that require a robust and reliable serial communication interface. Common applications include:

  • Serial data communication in industrial control systems
  • Interface for point-of-sale (POS) systems
  • Peripheral connectivity for computers and networking equipment
  • Modem, printer, and other external device connections

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the ST232EBN is no exception. Manufactured to the highest standards, it is designed for long-term reliability and performance in a wide range of operating conditions. The device is available in a standard DIP-16 package, making it easy to integrate into a variety of circuit designs.

For engineers and designers looking for a reliable RS-232 interface transceiver, the ST232EBN offers a perfect blend of performance, protection, and power efficiency. Its robust design and compatibility with industry-standard communication protocols make it a go-to choice for serial data transmission requirements.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention