EN
  • EN
  • DE

ST232ECTR

Part No ST232ECTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 230KBPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1102540-ST232ECTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST232ECTR CAD Model

Description

Overview of ST232ECTR from STMicroelectronics

The ST232ECTR is a versatile and robust transceiver IC from STMicroelectronics, specifically designed for RS-232 communication protocol. This device is part of STMicroelectronics' extensive line of transceivers that provide a reliable interface between a serial communication port and a standard UART (Universal Asynchronous Receiver/Transmitter). It is a critical component for applications requiring serial connectivity through the RS-232 protocol.

Key Features

  • High Data Rate: The ST232ECTR supports data rates up to 120 kbps, making it suitable for high-speed data communication.
  • 5V Tolerant Inputs: This transceiver can handle 5V input levels, even when operating at lower voltages, providing flexibility and compatibility with a wide range of microcontrollers and other digital circuits.
  • Low Power Consumption: It operates with a low-power shutdown mode, significantly reducing power usage when inactive, which is ideal for power-sensitive applications.
  • Enhanced ESD Protection: The device includes an integrated ESD (Electrostatic Discharge) protection circuitry, safeguarding the IC from static electricity and voltage spikes, which is crucial for maintaining the longevity and reliability of the application.

Applications

The ST232ECTR is commonly used in a variety of applications that require RS-232 communication. These include, but are not limited to, point-of-sale systems, computer peripherals, modems, and industrial control systems. Its robust design and high-speed capabilities make it an excellent choice for both commercial and industrial environments.

Package and Quality

STMicroelectronics has packaged the ST232ECTR in a TSSOP-16 package, which is known for its small footprint and suitability for space-constrained applications. The device is also available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Furthermore, the ST232ECTR complies with the highest quality standards, ensuring reliable performance across various operating conditions.

Conclusion

In summary, the ST232ECTR from STMicroelectronics is a high-performance RS-232 transceiver IC that offers a blend of speed, power efficiency, and robust protection features. Its compatibility with 5V levels and low-power shutdown mode make it a versatile choice for designers looking to incorporate RS-232 connectivity into their applications without compromising on performance or power consumption.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4900 $58.8000
290+ $0.4021 $116.6090
445+ $0.3895 $173.3275
615+ $0.3770 $231.8550
795+ $0.3644 $289.6980
1,065+ $0.3266 $347.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess