Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 343333-ST45PE10V6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST45PE10V6 CAD Model

Description

The ST45PE10V6 is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of the M95 series, which are high-speed, low-power devices providing robust data storage solutions for a multitude of applications.

Key Features

  • Memory Size: The device offers a substantial 1-Mbit (128K x 8) storage capacity, making it suitable for complex applications that require significant data storage without compromising on space or power.
  • Interface: It utilizes an SPI (Serial Peripheral Interface) bus, ensuring high-speed communication with microcontrollers and is compatible with the SPI protocol’s 5 MHz clock rate.
  • Supply Voltage: The ST45PE10V6 operates at a supply voltage range of 2.5V to 5.5V, accommodating a wide range of applications from industrial to consumer electronics.
  • Write Cycles: It is capable of enduring more than 1 million write cycles, ensuring data integrity and reliability over an extended period.
  • Data Retention: The device guarantees data retention for a minimum of 40 years, providing a dependable storage solution for applications where long-term data preservation is critical.

Applications

The versatility of the ST45PE10V6 allows it to be used across various industries and applications. It is particularly well-suited for:

  • Consumer Electronics: Mobile devices, smart appliances, and gaming consoles.
  • Industrial: Automation systems, process control units, and industrial PCs.
  • Automotive: Infotainment systems, navigation, and engine control units.
  • Telecommunications: Network systems, routers, and switches.

Environmental and Quality Certifications

The ST45PE10V6 meets stringent quality and environmental standards, including:

  • RoHS compliance, ensuring the absence of hazardous substances.
  • ISO 9001 and ISO/TS 16949 certifications, reflecting STMicroelectronics' commitment to quality management and customer satisfaction.

With its robust feature set and reliability, the ST45PE10V6 from STMicroelectronics represents an excellent choice for designers and engineers seeking a high-quality, durable, and versatile EEPROM solution.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
ECAD model for S11MD5V
ALPS Electric
Need more? Email Us
ECAD model for S1810CF-066
Sharp Microelectronics
Need more? Email Us
ECAD model for S16MD02V
STMicroelectronics
Need more? Email Us
ECAD model for S02369A
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CFEM-C53-TF
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C62N51D07J000
Samsung
Need more? Email Us
ECAD model for S1A0427B01-D0
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to €0.6648
ECAD model for S1117-18PI
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CF-C34TF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention