Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 212197-ST485CN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian ST485CN CAD Model

Description

The ST485CN is a robust and versatile low power transceiver for RS-485 and RS-422 communications, manufactured by STMicroelectronics. This integrated circuit is designed to provide bidirectional data communications on multipoint bus transmission lines and is compliant with both RS-485 and RS-422 standards.

Key Features

  • Low Quiescent Current: The ST485CN is optimized for low power consumption, drawing a very low quiescent current, which makes it ideal for energy-sensitive applications.
  • Wide Differential Bus Voltage Range: Its wide range of bus voltages allows for flexible deployments in various systems with different power levels.
  • High Data Rate: Capable of operating at speeds up to 5 Mbps, this transceiver is suitable for high-speed data communication requirements.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.
  • Driver Short-Circuit Current Limiting: In-built current limiting for the driver ensures additional safety and reliability for the connected systems.
  • Fail-Safe Receiver: The receiver can handle open, shorted, or terminated but idle data lines, maintaining high integrity in data communication under fault conditions.

Applications

The ST485CN is a practical choice for a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Data Communication Systems
  • Packet Switched Networks

Package and Quality

STMicroelectronics offers the ST485CN in an 8-pin plastic DIP package, ensuring ease of integration into various designs. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. Furthermore, it is designed to meet or exceed the stringent requirements of the automotive industry's standard quality management system, making it a reliable choice for automotive applications as well.

With its combination of low power consumption, high-speed data transfer, and robust protection features, the ST485CN from STMicroelectronics represents a proven solution for reliable data communication in critical applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL32600EFBZ
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.6299
ECAD model for MCP2544WFD-E/SN
Texas Instruments
IC TRANSCEIVER FULL 4/4 16SOIC
Need more? Email Us
ECAD model for AM26S10CD
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8MSOP
Need more? Email Us
ECAD model for ADM1490EBRMZ-REEL7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention