EN
  • EN
  • DE

ST62T25CM3

Part No ST62T25CM3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
Manufacturer STMicroelectronics
Series ST6
Package Tube
Part Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 20
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Supply Voltage 3V ~ 6V
Data Converters A/D 16x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SO
Family Name ST62T
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 28
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935188-ST62T25CM3
Ultra Librarian 3D Model Ultra Librarian ST62T25CM3 CAD Model

Description

ST62T25CM3 Microcontroller by STMicroelectronics

The ST62T25CM3 is a versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is part of the ST62 family, known for its robust architecture and rich feature set that caters to the needs of complex and demanding tasks.

Key Features

  • 8-bit Core: The ST62T25CM3 is built around a high-performance 8-bit core, ensuring efficient handling of operations and optimal use of memory.
  • EPROM Memory: It comes equipped with a generous amount of on-chip EPROM, which is ideal for applications that require in-circuit reprogramming and non-volatile data storage.
  • RAM: The inclusion of integrated RAM provides temporary data storage for operational flexibility and enhanced computational capabilities.
  • I/O Ports: Multiple input/output ports offer excellent interface options, enabling the microcontroller to connect with a variety of peripherals and sensors.
  • Analog Features: The device includes analog peripherals such as A/D converters, making it suitable for interfacing with analog sensors and performing real-time data conversion.
  • On-chip Oscillator: An integrated oscillator reduces external component count, thereby simplifying circuit design and lowering system costs.
  • Low Power Consumption: Designed with power efficiency in mind, the ST62T25CM3 is ideal for battery-operated devices, ensuring a longer operational lifespan.

Applications

The ST62T25CM3 is a highly adaptable microcontroller that can be deployed in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Security systems

Support and Resources

STMicroelectronics provides comprehensive support for the ST62T25CM3, including technical documentation, development tools, and software libraries. Customers can access a wide range of resources to facilitate the design and development process, ensuring a quick time-to-market for their products.

In conclusion, the ST62T25CM3 from STMicroelectronics is a robust and feature-rich microcontroller that offers an optimal balance between performance and cost, making it a smart choice for a multitude of embedded applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess