EN
  • EN
  • DE

ST7590TR

Part No ST7590TR
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100TQFP  /  Telecom IC Power Line Networking System-On-Chip 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Function Power Line Networking System-On-Chip
Interface I2C, SPI
Number of Circuits 1
Voltage - Supply 8V ~ 18V
Temperature Range - Operating -40°C ~ 80°C
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP (14x14)
Base Product Number ST7590
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1260776-ST7590TR
Ultra Librarian 3D Model Ultra Librarian ST7590TR CAD Model

Description

The ST7590TR is a cutting-edge System-on-Chip (SoC) designed by STMicroelectronics for robust power line communication (PLC). This innovative product provides a complete solution for creating high-performance networking applications over existing electrical wiring, making it an ideal choice for smart energy management, home automation, and advanced metering infrastructure (AMI).

The ST7590TR integrates a powerful digital modem with a programmable application core, enabling efficient and reliable data transmission at speeds up to 28.8 kbps. Its robust physical layer (PHY) is based on the popular FSK (Frequency Shift Keying) modulation technique, which is known for its resilience in noisy environments typically associated with power lines.

Key Features:

  • Integrated Power Line Transceiver: The SoC includes a fully integrated analog front-end (AFE) for direct coupling to the power line, simplifying the design and reducing external component count.
  • Programmable Modulation: Supports several modulation schemes, including B-FSK, Q-FSK, 8-FSK, and B-PSK, allowing flexible adaptation to various communication standards and conditions.
  • Highly Configurable: A rich set of configurable parameters ensures that the ST7590TR can be tailored to meet the specific needs of each application, including configurable transmit power and frequency bands.
  • Low Power Consumption: Designed with energy efficiency in mind, the ST7590TR features a low-power standby mode, which is essential for battery-powered or energy-sensitive devices.
  • Robust Security: The SoC includes hardware support for encryption and authentication, providing a secure communication channel over the power line network.

Applications:

  • Smart Grid and Smart Metering
  • Home and Building Automation
  • Remote Monitoring and Control Systems
  • Internet of Things (IoT) Devices

The ST7590TR is available in a compact QFN-48 package, making it suitable for space-constrained applications. Its robustness, coupled with STMicroelectronics' commitment to quality, ensures long-term reliability and performance for critical communication tasks.

Whether you're developing smart energy solutions or advanced control systems, the ST7590TR provides a solid foundation for your power line communication needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
MaxLinear Inc
IC
Lowest to $11.1429
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess