EN
  • EN
  • DE

VSC7449YIH-02

Part No VSC7449YIH-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 672-BBGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Base Product Number VSC7449
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1355854-VSC7449YIH-02
Ultra Librarian 3D Model Ultra Librarian VSC7449YIH-02 CAD Model

Description

Microchip Technology's VSC7449YIH-02

The VSC7449YIH-02 is a cutting-edge, feature-rich Ethernet switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is tailored for applications that demand high-performance network communication and management, such as enterprise networking, data centers, and industrial automation.

Key Features:

  • Advanced Switching Capabilities: The VSC7449YIH-02 comes equipped with layer 2+ switching features, supporting a variety of networking protocols and services. This includes Virtual LANs (VLANs), Quality of Service (QoS) for traffic prioritization, and Link Aggregation Control Protocol (LACP) for enhanced bandwidth and redundancy.
  • High Port Density: This device boasts a high number of ports, providing flexibility for network design and expansion. It enables the connection of multiple devices, ensuring scalability for growing network demands.
  • Energy Efficiency: With energy-efficient Ethernet (EEE) support, the VSC7449YIH-02 helps reduce power consumption, making it an environmentally friendly choice for energy-conscious businesses.
  • Robust Security Features: Security is a paramount concern in network design, and the VSC7449YIH-02 addresses this with a suite of security features such as port-based access control lists (ACLs), IEEE 802.1X port-based authentication, and denial-of-service (DoS) attack prevention.
  • Management Options: The device provides comprehensive management capabilities, including Simple Network Management Protocol (SNMP), Remote Monitoring (RMON), and a user-friendly web interface for easy configuration and monitoring.
  • Industrial Temperature Range: Designed to operate in harsh environments, the VSC7449YIH-02 is built to withstand industrial temperature ranges, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the VSC7449YIH-02 makes it suitable for a wide array of applications. It is particularly useful in network scenarios where robust performance, advanced features, and reliability are non-negotiable. From managing the backbone of an enterprise network to ensuring the seamless transfer of data in industrial control systems, the VSC7449YIH-02 is an ideal solution for any organization looking to build a robust and secure network infrastructure.

For more detailed specifications and information on how the VSC7449YIH-02 can be integrated into your networking solutions, visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
MaxLinear Inc
IC
Lowest to $11.1429
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess