EN
  • EN
  • DE

TDF8599ATH/N2CY

Part No TDF8599ATH/N2CY
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STEREO 250W 36HSOP  /  Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 36-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2Ohm; 135W x 2 @ 4Ohm
Voltage - Supply 8V ~ 35V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Supplier Device Package 36-HSOP
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF8599
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-TDF8599ATH/N2CYTR,935306575518,TDF8599ATH/N2CY-ND,568-TDF8599ATH/N2CYCT,568-TDF8599ATH/N2CYDKR
Standard Package 500
Win Source Part Number 997901-TDF8599ATH/N2CY
Ultra Librarian 3D Model Ultra Librarian TDF8599ATH/N2CY CAD Model

Description

Introducing the TDF8599ATH/N2CY from NXP Semiconductors

The TDF8599ATH/N2CY is a state-of-the-art class-D audio amplifier from the renowned NXP Semiconductors product line. Designed to deliver exceptional audio performance, this amplifier is an ideal choice for high-power car audio systems and home theater setups that demand superior sound quality and reliability.

At the heart of the TDF8599ATH/N2CY lies its advanced class-D technology which ensures high efficiency, resulting in minimal heat generation even when operating at high output levels. This makes it an environmentally friendly choice as it reduces energy consumption and extends the life of the device. The amplifier is capable of driving two channels at an impressive 2 x 110 W into 4 ohms load or 2 x 160 W into 2 ohms, making it versatile for various audio configurations.

One of the key features of this product is its I2C-bus control interface, which allows for seamless integration into modern multimedia systems. This interface provides access to a range of functionalities such as volume control, audio mode selection, and diagnostics. Moreover, the TDF8599ATH/N2CY comes with a built-in clip detection feature, which helps to prevent distortion and maintain audio clarity at high volume levels.

The NXP TDF8599ATH/N2CY also boasts a wide supply voltage range from 6 V to 36 V, ensuring stable performance across different power conditions. Its sophisticated protection circuitry, including short-circuit protection, under-voltage lockout, and thermal foldback, guarantees the amplifier's safety and longevity.

With its low quiescent current and standby mode, the TDF8599ATH/N2CY is designed to be energy-efficient without sacrificing performance. The device also supports a differential input configuration, which reduces susceptibility to external noise and enhances audio signal integrity.

In summary, the TDF8599ATH/N2CY is a robust and high-quality audio amplifier that offers both power and precision. Its advanced features and energy-efficient design make it a top choice for audiophiles and manufacturers alike, looking to create superior acoustic experiences in automotive and home entertainment systems.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess