EN
  • EN
  • DE

SEC1200-CN-02-TR

Part No SEC1200-CN-02-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN / Smart Card Interface 24-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Applications Smart Card
Interface SPI, UART, USB
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting Type Surface Mount
Base Product Number SEC1200
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 894153-SEC1200-CN-02-TR
Ultra Librarian 3D Model Ultra Librarian SEC1200-CN-02-TR CAD Model

Description

The SEC1200-CN-02-TR from Microchip Technology is a state-of-the-art cryptographic controller designed to secure and manage data in a variety of applications. This product is part of Microchip's renowned portfolio of security devices, which are known for their reliability and robustness in protecting sensitive information.

Key Features

  • Advanced Security: The SEC1200-CN-02-TR is equipped with sophisticated cryptographic algorithms, including AES, DES, and 3DES, ensuring the highest level of security for your data.
  • Flexible Key Management: This device supports multiple key management schemes, which makes it versatile for different security requirements and allows for secure key storage and handling.
  • High-Speed Operation: The cryptographic controller is designed for high-speed operation, enabling fast data processing and encryption/decryption, which is critical for real-time applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it ideal for battery-operated devices where power consumption is a critical consideration.
  • Robust Tamper Resistance: The SEC1200-CN-02-TR is built to resist physical tampering, providing an additional layer of security against unauthorized access and attacks.

Applications

The SEC1200-CN-02-TR is suitable for a wide range of applications, including:

  • Secure Communication Systems
  • Payment and Banking Transactions
  • Identity Verification Systems
  • IoT Device Security
  • Industrial Control Systems

Product Specifications

The SEC1200-CN-02-TR is available in a compact package and is designed to meet the rigorous demands of modern electronic systems. It operates over a broad temperature range and complies with industry-standard protocols, ensuring compatibility with a wide array of systems and devices.

With its combination of performance, security, and flexibility, the SEC1200-CN-02-TR from Microchip Technology is an excellent choice for developers and manufacturers looking to enhance the security features of their products without compromising on performance or power efficiency.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0912 $58.7328
46+ $2.5364 $116.6744
71+ $2.4571 $174.4541
98+ $2.3778 $233.0244
126+ $2.2986 $289.6236
169+ $2.0608 $348.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess