EN
  • EN
  • DE

DS100BR410SQE

Part No DS100BR410SQE
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low Power Quad Channel Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168635-DS100BR410SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100BR410SQE CAD Model

Description

The DS100BR410SQE from Texas Instruments is an advanced, four-lane, high-speed signal conditioning retimer designed to operate with signaling rates up to 10.3125 Gbps, making it an ideal fit for high-bandwidth applications. This device is tailored to extend the reach and improve the signal integrity of high-speed serial links while maintaining compatibility with the existing interfaces.

Key Features

  • High-Performance Signal Conditioning: The DS100BR410SQE provides superior signal conditioning capabilities, enhancing signal quality by performing equalization on deteriorated input signals and applying de-emphasis to the output signals for improved performance over extended cable or PCB traces.
  • Flexible Data Rate: With support for a wide range of data rates, this device is versatile and can be used in various applications, including 10G-KR, 8GFC, 10G SFP+, and other high-speed data interfaces.
  • Low Power Consumption: Designed for energy efficiency, the DS100BR410SQE operates with low power consumption, which is crucial for high-density systems and helps in reducing the overall system thermal footprint.
  • Adaptive Receive Equalization: The built-in adaptive equalization technology automatically adjusts to optimize performance over various physical mediums, providing consistent high-quality signal integrity.
  • Easy Configuration: The device can be easily configured via pin strapping or through an I2C interface, allowing for a flexible and straightforward integration into system designs.
  • Robust Operation: It is designed to operate over the industrial temperature range, ensuring reliable performance in a diverse range of environments and applications.

Applications

The DS100BR410SQE is suitable for a variety of high-speed data transmission applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplane and cable extenders
  • High-definition video broadcast systems
  • Medical imaging and diagnostics equipment
  • High-performance computing and storage systems

With its high-speed capabilities, robust performance, and ease of use, the DS100BR410SQE from Texas Instruments is a compelling solution for designers looking to enhance the signal integrity and extend the reach of their high-speed data interfaces.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0824 $66.2472
6+ $18.1189 $108.7134
9+ $17.5527 $157.9743
12+ $16.9865 $203.8380
16+ $16.4203 $262.7248
21+ $14.7216 $309.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess