EN
  • EN
  • DE

TPA3136D2PWPR

Part No TPA3136D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description TPA3136D2 10-W Inductor Free Stereo (BTL) Class-D Audio Amplifier with Ultra Low EMI | IC AMP AUDIO 10W 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 10W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 14.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 28-HTSSOP
Manufacturer Package 28-PowerTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271843-TPA3136D2PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA3136D2PWPR CAD Model

Description

Introducing the TPA3136D2PWPR by Texas Instruments

Experience unparalleled audio performance with the TPA3136D2PWPR, a state-of-the-art Class-D amplifier from the renowned innovators at Texas Instruments. This cutting-edge component is designed to provide a high-quality sound experience for a wide range of audio applications. Whether you're designing home theater systems, portable speakers, or professional audio equipment, the TPA3136D2PWPR is engineered to deliver crisp, powerful audio with exceptional efficiency.

Key Features

  • High-Efficiency Class-D Operation: With its advanced Class-D architecture, the TPA3136D2PWPR provides an efficient solution for driving speakers while minimizing power loss, ensuring longer battery life for portable applications.
  • Impressive Power Output: Capable of delivering up to 10W into an 8Ω load, this amplifier is designed to handle a robust power output without compromising on sound quality.
  • Advanced Modulation Scheme: The device incorporates Texas Instruments' proprietary modulation scheme, which reduces electromagnetic interference (EMI), making it suitable for use in close proximity to wireless devices and other sensitive electronics.
  • Wide Supply Voltage Range: The TPA3136D2PWPR operates over a broad supply voltage range from 4.5V to 14.4V, providing flexibility for various power requirements.
  • Multiple Sound Enhancement Features: With built-in features such as gain options, volume control, and a mute function, this amplifier allows for fine-tuning of audio output to achieve the desired sound profile.

Applications

The versatility of the TPA3136D2PWPR makes it an ideal choice for a variety of audio applications, including:

  • Wireless Speakers
  • Soundbars and Docking Stations
  • Home and Professional Audio Systems
  • TVs and Monitors with Built-in Speakers

With its compact PowerPAD MSOP package, the TPA3136D2PWPR is not only powerful but also space-efficient, making it an excellent choice for designs where board space is at a premium. Its thermal performance is also optimized, ensuring reliable operation even under high load conditions.

Choose the TPA3136D2PWPR for your next audio project and trust in Texas Instruments' commitment to quality and innovation in the field of audio technology.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7498 $52.4860
165+ $0.6152 $101.5080
255+ $0.5960 $151.9800
350+ $0.5768 $201.8800
450+ $0.5575 $250.8750
605+ $0.4999 $302.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess