EN
  • EN
  • DE

VSP2270M/2K

Part No VSP2270M/2K
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48VQFN / Video Processor IC Analog Voltage 48-VQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN
Supplier Device Package 48-VQFN (7x7)
Base Product Number VSP2270
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399857-VSP2270M/2K
Ultra Librarian 3D Model Ultra Librarian VSP2270M/2K CAD Model

Description

The VSP2270M/2K from Texas Instruments is a state-of-the-art analog-to-digital converter (ADC) designed to deliver superior image and video digitization in a wide range of applications. This high-performance product is ideal for professional video editing, medical imaging, and high-end surveillance systems, where precision and reliability are of paramount importance.

Key Features:

  • High Resolution: The VSP2270M/2K offers a 2K resolution, providing exceptional image detail and clarity, which is essential for applications requiring high-quality visual data.
  • Advanced Sampling Rate: With a robust sampling rate, this ADC is capable of converting analog signals to digital at a speed that supports real-time video processing without any lag, ensuring smooth and continuous data flow.
  • Low Noise Performance: Designed with Texas Instruments' cutting-edge technology, the VSP2270M/2K ensures minimal noise interference, thereby producing clean and accurate digital outputs.
  • Dynamic Range: The device boasts an impressive dynamic range that allows it to capture the finest details in both shadow and highlight areas of an image, making it perfect for high dynamic range (HDR) applications.

Applications:

The versatile VSP2270M/2K is adept at handling various applications including:

  • Professional Video Equipment
  • Medical Imaging Systems
  • High-End Surveillance and Security Cameras
  • Industrial Inspection Equipment

Technical Specifications:

Parameter Value Resolution 2K Input Type Analog Output Type Digital Interface Serial, Parallel Supply Voltage Typical operating range

With its robust design and reliable performance, the VSP2270M/2K from Texas Instruments is an excellent choice for professionals seeking high-quality ADC solutions. Its ability to deliver precise and high-resolution digital outputs makes it a cornerstone in the field of digital imaging and video processing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess