EN
  • EN
  • DE

MCZ33903DS5EK

Part No MCZ33903DS5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SSOP-EP
Mounting Type Surface Mount
Base Product Number MCZ33903
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884437-MCZ33903DS5EK
Ultra Librarian 3D Model Ultra Librarian MCZ33903DS5EK CAD Model

Description

The NXP MCZ33903DS5EK is a sophisticated system basis chip (SBC) that serves as a multi-functional component in automotive applications. Specifically designed to cater to the increasing demands for energy efficiency and reliability in the automotive industry, this SBC integrates multiple features to support various network communication tasks.

Key Features

  • CAN Interface: The device boasts a high-speed Control Area Network (CAN) interface that complies with the ISO11898-2 and ISO11898-5 standards, ensuring robust communication in vehicular environments.
  • Voltage Regulator: It includes an enhanced voltage regulator with both buck and boost functions, which provides a stable power supply to the connected microcontroller and other peripherals, even during fluctuations in the vehicle's power system.
  • Watchdog Timer: An integrated watchdog timer enhances system safety by monitoring the proper operation of the microcontroller and other system components.
  • Low Power Modes: The MCZ33903DS5EK features several low power modes, which help reduce the overall power consumption of the system when in idle or sleep states.
  • Fail-Safe Outputs: It comes with multiple fail-safe outputs to manage the system's response in the event of a fault condition, thereby ensuring continued safety and reliability.

Applications

Primarily utilized in the automotive sector, the MCZ33903DS5EK is ideal for a wide range of applications, including body control modules, gateway modules, power management systems, and various other in-vehicle network interfaces that require a reliable SBC with CAN communication capability.

Development Support

NXP provides extensive support for the MCZ33903DS5EK through its evaluation kit, which facilitates the development, testing, and prototyping of automotive applications. The kit includes the necessary software and hardware tools, enabling engineers to rapidly integrate the SBC into their designs and accelerate the time-to-market for their products.

Quality and Reliability

Ensuring high standards of quality and reliability, the MCZ33903DS5EK is manufactured to meet the stringent requirements of the automotive industry. Its robust design is capable of withstanding harsh automotive environments, making it a trusted choice for vehicle manufacturers and suppliers worldwide.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0357 $54.0714
5+ $22.1831 $110.9155
7+ $21.4899 $150.4293
10+ $20.7967 $207.9670
13+ $20.1035 $261.3455
17+ $18.0238 $306.4046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess