EN
  • EN
  • DE

ST7F264-IND/USB

Part No ST7F264-IND/USB
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Series inDART
Package Bulk
Product Status Obsolete
Type Debugger (In-Circuit/In-System)
For Use With/Related Products ST72F264
Contents Board(s)
Base Product Number ST7F2
Other Names 497-2891
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283608-ST7F264-IND/USB
Ultra Librarian 3D Model Ultra Librarian ST7F264-IND/USB CAD Model

Description

The ST7F264-IND/USB by STMicroelectronics is a robust, feature-rich microcontroller designed to meet the demanding requirements of industrial applications. This high-performance 8-bit MCU is built on an advanced STM7 core and comes equipped with a USB interface, making it an ideal choice for developers looking to integrate USB connectivity into their designs.

Key Features

  • USB 2.0 Full-Speed Interface: The ST7F264-IND/USB supports USB 2.0 Full-Speed (12 Mbps), allowing for fast data transfer and communication with peripheral devices.
  • Robust Flash Memory: With its ample built-in flash memory, this microcontroller is well-suited for complex programs and can handle a wide range of computational tasks.
  • Enhanced Durability: The industrial-grade design ensures reliable operation in harsh environments, making it suitable for a variety of industrial applications.
  • Advanced Peripherals: A rich set of peripherals, including timers, serial communication interfaces, and I/O ports, provide flexibility and ease of integration into various system designs.
  • Low Power Consumption: The device is engineered for energy efficiency, which is crucial for portable and power-sensitive applications.
  • Development Support: STMicroelectronics provides extensive development support, including software libraries, development kits, and a strong community forum.

Applications

The ST7F264-IND/USB microcontroller is versatile and can be used in a wide array of industrial applications. It is particularly well-suited for:

  • Process control and automation
  • USB-based monitoring systems
  • Industrial instrumentation
  • Human-machine interfaces (HMIs)
  • Embedded systems requiring USB connectivity

Support and Resources

STMicroelectronics provides comprehensive support for the ST7F264-IND/USB, including technical documentation, application notes, and software tools. Customers can access a wealth of resources to help accelerate development and bring their products to market faster.

You May Also Be Interested in

Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
Renesas Electronics America
V850ES KG1 IECUBE 100 QFP S-TYPE
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT4 / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Lowest to $684.2106
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
Microchip Technology
MPLAB ICD3 DEBUGGER/PROGRAMMER / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess