EN
  • EN
  • DE

ST7FL35F2MAE

Part No ST7FL35F2MAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC / MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 20-Pin SO Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 795559-ST7FL35F2MAE
Popularity Medium
Supply and Demand Status Limited
Family Name ST7FL35F2
Introduction Date December 15, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST7FL35F2MAE CAD Model

Description

The ST7FLITE35F2MAE is a member of the ST7 microcontroller family from STMicroelectronics, designed for a broad range of applications that require a balance between performance and cost-effectiveness. This 8-bit microcontroller is based on a high-performance core with an integrated EEPROM, making it ideal for applications in automotive, industrial control, and consumer products.

Key Features:

  • Core: The ST7FLITE35F2MAE features an 8-bit CPU core with a maximum operating frequency of 8 MHz, providing a good trade-off between processing power and power consumption.
  • Memory: It comes with 4 Kbytes of Flash program memory and 128 bytes of EEPROM data memory, which is particularly useful for data storage that must be preserved during power-down scenarios.
  • I/O Ports: This microcontroller offers 20 I/O pins that support various configurations, enabling the connection of a wide range of peripherals and sensors to suit different application needs.
  • Timers: It includes a flexible 8-bit timer with a prescaler and an 8-bit auto-reload timer, which can be used for time-related operations like pulse generation and measurement.
  • Communication: The device supports SPI and LINSCI interfaces, facilitating communication with other microcontrollers, sensors, and actuators.
  • Analog Comparator: An integrated analog comparator allows for simple analog signal comparison, which can be used for threshold detection and simple control tasks.
  • Supply Voltage: It operates within a supply voltage range of 3.3V to 5.5V, accommodating a variety of power supply options.
  • Temperature Range: The ST7FLITE35F2MAE is designed to operate over an extended temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications:

The ST7FLITE35F2MAE microcontroller is versatile and can be used in a variety of applications. It is particularly well-suited for automotive applications such as body control modules and sensors, as well as industrial control systems like smart actuators and small appliances. Additionally, its capabilities make it a solid choice for consumer electronics, including toys, battery management, and personal care products.

Manufacturer: STMicroelectronics
Product Category: Microcontrollers - MCU
RoHS: Details

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess