Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size AA
Number of Cells 2
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.585" (14.86mm)
Temperature Range - Operating -50°C ~ 145°C
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 538290-1012
Ultra Librarian 3D Model Ultra Librarian 1012 CAD Model

Description

The Battery Holder (Open) is a convenient electronic component designed for holding two AA batteries.

  • Category: Battery Products - Battery Holders, Clips, Contacts
  • Manufacturer: Keystone Electronics
  • Termination Style: Surface Mount
  • Mounting: PCB
  • Height Above Board: 0.585"
  • Package: Bulk of 100 pieces
  • Battery Compatibility: AA
  • Temperature Range: -50°C to 145°C

You May Also Be Interested in

Keystone Electronics
BATTERY HOLDER AA 2 CELL PC PIN
Lowest to $9.7075
ECAD model for 1013
Keystone Electronics
BATT CONT SPRING MULT 2 CELL SLD / Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug
Need more? Email Us
ECAD model for 5210
Linx Technologies Inc.
Lowest to $0.5955
ECAD model for BAT-HLD-001
Keystone Electronics
BATT RETAINER COIN 12MM 1CEL SMD / Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab
Lowest to $0.1188
ECAD model for 3000
56
Keystone Electronics
BATT CONTACT CLIP MULT 1 CEL SMD
Need more? Email Us
ECAD model for 56
Keystone Electronics
BATT RETAIN COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 2899
Laird Technologies, Inc.
BATTERY CONTACT SOLID SMD
Need more? Email Us
ECAD model for 97048803
500
Keystone Electronics
BATT HLDR COIN 12MM 1 CEL PC PIN
Lowest to $1.3296
ECAD model for 500
140
Keystone Electronics
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for 140

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention