EN
  • EN
  • DE

ST7FLITE05YOM6

Part No ST7FLITE05YOM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194096-ST7FLITE05YOM6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITE05YOM6 CAD Model

Description

The ST7FLITE05YOM6 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This MCU is part of the ST7 family, which is renowned for its robust architecture, making it suitable for a wide range of applications, from simple to complex embedded systems.

Key Features

  • Core: The ST7FLITE05YOM6 is built around an 8-bit CPU core, operating at a maximum frequency of 8 MHz, which provides a solid foundation for executing instructions efficiently.
  • Memory: This MCU comes with 1 Kbyte of Flash program memory, which is highly reliable and guarantees data retention for a minimum of 20 years and 100,000 erase/write cycles. Additionally, it features 128 bytes of true EEPROM data memory, offering robust storage options for your application's needs.
  • I/O Ports: It includes 10 multifunctional bidirectional I/O lines, 1 high sink output, and 2 analog inputs, providing a flexible interface for peripheral devices.
  • Timers: An 8-bit timer with a 7-bit prescaler and an 8-bit auto-reload timer ensures precise event timing and wave generation, which is crucial for tasks requiring accurate timing control.
  • Operating Voltage: The device operates over a wide range of supply voltages from 3.0 V to 5.5 V, allowing it to be used in various power environments.
  • Protection: Enhanced low voltage supply supervisor (LVD) and auxiliary voltage detector (AVD) with interrupt capability provide the necessary protection for the MCU against harmful power supply variations.
  • Package: The ST7FLITE05YOM6 is available in a compact 16-pin SO package, making it an excellent choice for space-constrained applications.

Applications

The ST7FLITE05YOM6 is designed for use in a broad range of applications, including but not limited to automotive systems, home appliances, personal electronics, and industrial controls. Its robust feature set and flexible I/O options make it particularly well-suited for tasks such as motor control, system management, and user interface operations.

With its combination of performance, memory options, and protective features, the ST7FLITE05YOM6 from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess