Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 089851-ST7FLITE10F1M6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST7FLITE10F1
Introduction Date July 31, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST7FLITE10F1M6 CAD Model

Description

ST7FLITE10F1M6 Microcontroller - STMicroelectronics

The ST7FLITE10F1M6 is a highly integrated microcontroller from STMicroelectronics that is part of the ST7 family, designed for applications requiring a high level of integration and low power consumption. This 8-bit microcontroller with a Flash memory makes it ideal for a wide range of applications in consumer, automotive, and industrial sectors.

Key Features

  • Core: 8-bit CPU with a maximum clock frequency of 8 MHz, offering good performance for a variety of control tasks.
  • Memory: Equipped with 1 Kbyte of Flash program memory, which is both reprogrammable and read-while-write capable, ensuring flexibility and reliability in application updates.
  • I/O Ports: Up to 10 I/O pins that provide ample connectivity options for interfacing with other devices and sensors.
  • Timers: Features an 8-bit timer with a prescaler, an 8-bit auto-reload timer, and a watchdog timer, suitable for managing time-critical tasks and system resets.
  • Communication: Includes a synchronous serial communication (SSC) interface for connecting to other microcontrollers or peripheral devices.
  • Analog to Digital Converter (ADC): Onboard 10-bit ADC with 3 channels, enabling the microcontroller to process analog signals and convert them to digital values.
  • Supply Voltage: Operates within a supply voltage range of 3.0 to 5.5 V, compatible with standard power supplies.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring robust performance in harsh environments.
  • Package: Available in a compact SO-20 package, which is suitable for space-constrained applications.

Applications

The ST7FLITE10F1M6 microcontroller is versatile and can be used in a broad range of applications, such as:

  • Home appliances (e.g., toasters, microwaves)
  • Automotive systems (e.g., body control modules)
  • Industrial controls (e.g., temperature controllers)
  • Personal electronics (e.g., toys, gadgets)

With its robust feature set and the backing of STMicroelectronics' reputation for quality, the ST7FLITE10F1M6 is a reliable choice for developers looking to create efficient and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8395 $73.5800
90+ $1.5096 $135.8640
135+ $1.4618 $197.3430
185+ $1.4152 $261.8120
240+ $1.3686 $328.4640
320+ $1.2263 $392.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention