EN
  • EN
  • DE

PIC24HJ128GP502-I/MM

Part No PIC24HJ128GP502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 10x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 210151-PIC24HJ128GP502-I/MM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP502-I/MM CAD Model

Description

Microchip Technology's PIC24HJ128GP502-I/MM

The PIC24HJ128GP502-I/MM is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed for advanced embedded applications. This 16-bit MCU is part of Microchip's PIC24H series, known for their efficient operation and robust instruction set. It is a versatile and powerful choice for designers who require a blend of performance, power efficiency, and a range of integrated peripherals.

Key Features:

  • High Performance: With a CPU speed of up to 40 MIPS, this MCU offers the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes with 128 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Digital Communication Peripherals: Equipped with a variety of communication interfaces, including I²C, SPI, and UARTs, allowing for flexible connectivity options.
  • 10-bit Analog-to-Digital Converter (ADC): Features a built-in ADC with up to 16 channels, enabling the MCU to interface with analog sensors and convert their signals into digital data.
  • Timers and Input/Output: Multiple 16-bit timers and up to 35 general-purpose I/O pins provide the necessary tools for timing operations and interfacing with external hardware.
  • Extended Temperature Range: This device operates over an industrial temperature range, making it suitable for harsh environments.
  • Power Management: Offers several power-saving modes, including Idle and Sleep modes, which help to reduce power consumption and extend battery life in portable applications.
  • Packaging: Available in a 28-pin QFN package, the PIC24HJ128GP502-I/MM is compact and suitable for space-constrained applications.

The PIC24HJ128GP502-I/MM is ideal for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, medical devices, and IoT projects. Its rich set of features and high level of integration make it a reliable choice for developers looking to create sophisticated and power-conscious devices.

With Microchip's commitment to long-term availability and support, the PIC24HJ128GP502-I/MM is not just a component but a dependable partner for your embedded solutions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3282 $61.3128
10+ $12.5770 $125.7700
15+ $12.1840 $182.7600
20+ $11.7909 $235.8180
26+ $11.3979 $296.3454
34+ $10.2187 $347.4358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess