EN
  • EN
  • DE

PIC24FJ64-I/PT

Part No PIC24FJ64-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348617-PIC24FJ64-I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64-I/PT Microcontroller

The PIC24FJ64-I/PT is a high-performance, 16-bit microcontroller from the reputable Microchip Technology. This microcontroller is part of Microchip's extensive PIC24F family, which is known for its versatility and efficiency in handling a wide range of embedded applications. The PIC24FJ64-I/PT is particularly suited for applications that require sophisticated timers, advanced motor control, and various communication interfaces.

Featuring 64KB of flash memory, this microcontroller provides ample space for complex program logic and data storage. The device operates at a maximum frequency of 32 MHz, offering a balanced combination of processing speed and power consumption. This makes it an ideal choice for battery-operated devices where power efficiency is crucial.

The PIC24FJ64-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology. It operates over an extended industrial temperature range, making it reliable under varying environmental conditions. The microcontroller's robust design ensures stable performance, even in demanding situations.

Among its notable features are its 16-bit architecture, multiple serial communication modules including UART, SPI, and I2C, and a 10-bit analog-to-digital converter (ADC) with up to 16 channels. This ADC feature enables the microcontroller to interface with analog sensors and devices, broadening its application scope.

The device also boasts a rich set of peripherals such as timers, input capture, output compare, and a Charge Time Measurement Unit (CTMU) for touch sensing applications. These peripherals allow designers to implement complex timing and control operations without additional components, reducing both cost and board space.

Microchip Technology provides comprehensive development support for the PIC24FJ64-I/PT with its MPLAB development environment. Designers can take advantage of the MPLAB Integrated Development Environment (IDE), MPLAB Code Configurator (MCC), and a range of in-circuit debugging and programming tools to streamline the development process.

In summary, the PIC24FJ64-I/PT is a powerful microcontroller that combines efficient power usage with a rich feature set, tailored for designers who require a reliable and flexible MCU for their embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess