Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 121803-ST7FLITE39F2M3TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITE39F2M3TR CAD Model

Description

ST7FLITE39F2M3TR: A Microcontroller for Efficient and Compact Applications

The ST7FLITE39F2M3TR is a cutting-edge microcontroller produced by STMicroelectronics, designed to offer a perfect solution for managing embedded systems requiring a combination of low power consumption, high performance, and minimal space usage. This microcontroller is particularly suitable for a wide range of applications such as automotive, industrial control, and consumer electronics.

Key Features

  • Core: The device is built around an 8-bit CPU, providing a good balance between processing power and power consumption, making it ideal for battery-powered applications.
  • Memory: It comes with 8 KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, the microcontroller includes 256 bytes of RAM, allowing for efficient data manipulation and storage.
  • Clock Speed: The ST7FLITE39F2M3TR operates at a maximum clock speed of 8 MHz, which delivers a swift response time for real-time applications without sacrificing energy efficiency.
  • I/O Ports: It boasts 28 I/O lines, providing ample connectivity options for peripherals and external components, thereby enhancing the microcontroller's versatility in various applications.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliability and stability across different environments.
  • Package: Supplied in an SO-20 package, the ST7FLITE39F2M3TR is compact and can fit into tight spaces on a PCB.

Applications

The versatility of the ST7FLITE39F2M3TR makes it an excellent choice for a host of applications. It's commonly used in:

  • Automotive systems, including engine management and body control
  • Consumer electronics, such as personal care devices and toys
  • Industrial control systems, including HVAC and PLCs
  • Smart sensors and monitoring systems

Overall, the ST7FLITE39F2M3TR from STMicroelectronics stands out as a reliable and efficient microcontroller that meets the demands of modern embedded systems, providing designers with a flexible and cost-effective solution.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention