Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24AA64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1356122-24AA64T-E/MNY
Ultra Librarian 3D Model Ultra Librarian 24AA64T-E/MNY CAD Model

Description

The 24AA64T-E/MNY is a high-performance, 64K I2C™ Smart Serial EEPROM device from the industry-leading manufacturer, Microchip Technology. This memory device offers a robust storage solution for applications requiring data retention and efficient serial I/O communication. Designed to cater to a wide array of electronic systems, the 24AA64T-E/MNY is particularly suited for dynamic data storage tasks, where low-power operation and reliable data integrity are paramount.

Key Features

  • Memory Size: The device boasts a 64-Kbit (8 Kbyte) storage capacity, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Communication Interface: Utilizes the I2C serial interface, supporting standard and fast modes, for seamless integration with microcontrollers and processors.
  • Operating Voltage: Versatile power supply voltage range from 1.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: The extended temperature version, denoted by the 'E' in the part number, is designed to operate over an industrial temperature range of -40°C to +85°C.
  • Write-Protect Feature: Includes a hardware write-protect pin to prevent inadvertent writes, ensuring data integrity and security.
  • Write Cycles: High endurance with a minimum of 1 million write cycles per memory location, ensuring a long operational lifespan.
  • Data Retention: Guarantees data retention for over 200 years, offering a reliable non-volatile storage solution.
  • Packaging: Available in an 8-lead TSSOP package, denoted by the 'MNY' in the part number, suitable for surface-mount technology (SMT) assembly.

Applications

The 24AA64T-E/MNY is ideal for a variety of applications across different sectors, including:

  • Industrial and automotive systems requiring long-term data retention
  • Consumer electronics for configuration and user preference storage
  • Medical devices for storing calibration and patient data
  • Smart cards and identification systems
  • Networking equipment for MAC addresses and configuration settings

With its robust design and reliable performance, the 24AA64T-E/MNY from Microchip Technology is an excellent choice for designers and engineers looking to incorporate a dependable EEPROM storage solution in their electronic designs.

You May Also Be Interested in

Infineon Technologies
IC SRAM 8MBIT PARALLEL 48VFBGA / SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)
Lowest to $0.5641
ECAD model for CY62157EV30LL-45BVXA
Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
Microchip Technology
EEPROM 16kx8 - 2.5V
Lowest to $0.3831
ECAD model for 24LC128 I-SN
Infineon Technologies
IC SRAM 144MBIT PAR 165FBGA
Lowest to $163.2819
ECAD model for CY7C1645KV18-450BZXI
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ECAD model for AT28C256E-15DM/883
Infineon Technologies
IC SRAM 9MBIT 100MHZ 100LQFP
Need more? Email Us
ECAD model for CY7C1361A-100AC
Microchip Technology
IC FLASH 4MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45D041A-JC
Infineon Technologies
IC NVSRAM 4MBIT PAR 44TSOP II
Lowest to $38.5025
ECAD model for CY14B104K-ZS25XI
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II
Need more? Email Us
ECAD model for CY7C1021B-12ZC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9823 $54.0265
125+ $0.8060 $100.7500
195+ $0.7808 $152.2560
265+ $0.7556 $200.2340
345+ $0.7305 $252.0225
460+ $0.6549 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,568 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention