EN
  • EN
  • DE

LDBL20D-12R

Part No LDBL20D-12R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 200MA 4STSTAMP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-STSTAMP (0.47x0.47)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 200mA
Current - Quiescent (Iq) 40 µA
Current - Supply (Max) 100 µA
PSRR 80dB ~ 55dB (1kHz ~ 100kHz)
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XFQFN
Supplier Device Package 4-STSTAMP (0.47x0.47)
Base Product Number LDBL20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-LDBL20D-12RDKR,497-LDBL20D-12RCT,497-LDBL20D-12RTR
Standard Package 3,000
Win Source Part Number 1069200-LDBL20D-12R
Ultra Librarian 3D Model Ultra Librarian LDBL20D-12R CAD Model

Description

STMicroelectronics LDBL20D-12R Low-Dropout Voltage Regulator

The LDBL20D-12R is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This LDO is specifically engineered to provide a stable and efficient power supply, making it an ideal choice for sensitive electronic applications where voltage precision is crucial.

Key Features

  • Output Voltage: The LDBL20D-12R offers a fixed output voltage of 1.2V, which is suitable for low-voltage digital circuits and microcontroller-based systems.
  • Current Capacity: With an ability to deliver up to 200 mA of continuous output current, this LDO can easily power a wide range of electronic devices.
  • Low Dropout Voltage: The device features an exceptionally low dropout voltage, ensuring minimal voltage loss between the input and output, which enhances the overall efficiency of the power supply circuit.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the regulator from overheating, thereby protecting the attached electronic components from thermal damage.
  • Current Limiting: The LDBL20D-12R incorporates a current limiting function to prevent excessive current flow, which could otherwise harm the electronic circuitry.
  • Package: The device is offered in a compact SOT-23 package, which allows for space-saving PCB designs and is suitable for high-density board layouts.

Applications

The LDBL20D-12R is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Consumer electronics
  • Automotive electronics

With its precision output and robust protection features, the LDBL20D-12R from STMicroelectronics is a reliable choice for designers seeking an LDO that can deliver consistent performance even under varying operating conditions. Its low power consumption and high efficiency are particularly beneficial for battery-operated devices where extending battery life is a priority.

Overall, the LDBL20D-12R is a testament to STMicroelectronics' commitment to offering high-quality power management solutions that meet the needs of modern electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4742 $51.5970
85+ $1.2096 $102.8160
130+ $1.1718 $152.3340
180+ $1.1340 $204.1200
230+ $1.0962 $252.1260
310+ $0.9828 $304.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess