The Texas Instruments TLE2021AID represents a significant step forward in operational amplifier technology. This precision operational amplifier is part of TI's TLE202x series and is designed to offer a blend of high performance, low power consumption, and enhanced reliability. Ideal for a wide range of applications, the TLE2021AID is particularly well-suited for professional-grade electronics where accuracy and stability are paramount.
Key Features
- High Precision: The TLE2021AID boasts an impressive offset voltage and drift, ensuring precise signal amplification and measurement in sensitive applications.
- Low Power Consumption: With a design focused on energy efficiency, this operational amplifier maintains its performance while keeping power usage to a minimum, making it suitable for battery-powered devices.
- Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and enabling its use in diverse electronic systems.
- Robust Output Drive: The TLE2021AID can drive capacitive loads while maintaining stability, providing versatility in interfacing with other components in a circuit.
- Enhanced Reliability: Built to withstand tough conditions, this op-amp features protection against overloads and includes electrostatic discharge (ESD) protection circuits.
Applications
The TLE2021AID is ideal for a multitude of applications, including:
- Test equipment and instrumentation
- Precision analog circuits
- Data acquisition systems
- Process control systems
- Professional audio equipment
Technical Specifications
- Single Supply Voltage: 4.5V to 36V
- Dual Supply Voltage: ±2.25V to ±18V
- Input Offset Voltage: 500 µV Max at 25°C
- Input Offset Voltage Drift: 2 µV/°C
- Supply Current: Typically 570 µA
- Bandwidth: 2.8 MHz
- Slew Rate: 0.45 V/µs
- Package: 8-Pin SOIC
With its precision, low power, and robust design, the Texas Instruments TLE2021AID operational amplifier is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.