EN
  • EN
  • DE

TSX920ILT

Part No TSX920ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 10 MHz rail-to-rail CMOS 16 V operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 17 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 10pA
Voltage - Input Offset 4mV
Operating Supply Current 2.9mA
Output Current per Channel 74mA
Dual Supply Voltage (±) 4 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1274923-TSX920ILT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSX920
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TSX920ILT CAD Model

Description

Introducing the TSX920ILT Precision Operational Amplifier

The TSX920ILT is a high-precision operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This op-amp is part of ST's TSX9xx series of amplifiers that are crafted to meet the rigorous demands of modern electronic applications. It stands out for its low input offset voltage, low power consumption, and excellent stability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Input Offset Voltage: The TSX920ILT boasts an extremely low input offset voltage, which ensures high accuracy in signal amplification. This feature is particularly important for precision measurement and sensor interfacing applications.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the device is well-suited for harsh environments, providing reliable performance under extreme conditions.
  • Low Power Consumption: The device is optimized for low power operations, making it an excellent choice for battery-powered and energy-efficient applications.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product of 8 MHz, which allows the amplifier to handle a wide range of frequencies without compromising the gain.
  • Rail-to-Rail Input and Output: The TSX920ILT supports rail-to-rail input and output, which maximizes the dynamic range when operating from low supply voltages.

Applications

The versatility of the TSX920ILT makes it suitable for various applications, including:

  • Precision analog circuits
  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive control systems
  • Battery-powered devices

The TSX920ILT comes in a compact 5-pin SOT23-5 package, which is ideal for space-constrained applications. Its combination of precision, power efficiency, and stability is what makes the TSX920ILT a preferred choice for designers looking to enhance the performance and reliability of their systems. With STMicroelectronics' commitment to quality, the TSX920ILT is a product that engineers can trust for their most critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2441 $51.6143
55+ $1.8414 $101.2770
85+ $1.7838 $151.6230
116+ $1.7263 $200.2508
150+ $1.6687 $250.3050
201+ $1.4961 $300.7161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess