EN
  • EN
  • DE

TPS76930QDBVRQ1

Part No TPS76930QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow-Power 100-mA Low-Dropout Linear Regulators | IC REG LINEAR 3V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.23V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS76930
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273477-TPS76930QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76930QDBVRQ1 CAD Model

Description

    

The TPS76930QDBVRQ1 is a high-quality, low-dropout (LDO) voltage regulator designed by Texas Instruments, specifically engineered to meet the rigorous standards of the automotive industry. This component is part of the TPS769xx family of linear regulators that offer the benefits of low quiescent current, low noise, and high accuracy.

    

Key Features

  
        
  • Output Voltage: The TPS76930QDBVRQ1 provides a fixed output voltage of 3.0V, which is ideal for powering sensitive electronic components that require a stable supply.
  •     
  • High Accuracy: This LDO voltage regulator boasts an impressive output accuracy of 2%, ensuring reliable performance for critical applications.
  •     
  • Low Dropout Voltage: With a low dropout voltage, the device can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in the system.
  •     
  • Low Quiescent Current: The device features a low quiescent current of typically 17 µA, making it suitable for battery-powered applications where power conservation is crucial.
  •     
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive temperature or current conditions.
  •     
  • Automotive Qualified: As a Q1 device, it meets the stringent quality standards required for use in automotive applications, ensuring reliability and performance under harsh conditions.
  •   
    

Applications

  

The TPS76930QDBVRQ1 is versatile and can be used in various automotive applications, including:

  
        
  • Infotainment Systems
  •     
  • Body Control Modules
  •     
  • Advanced Driver Assistance Systems (ADAS)
  •     
  • Powertrain Controls
  •     
  • Instrumentation and Telematics
  •   
    

Package and Availability

  

This device is available in a small, surface-mount SOT-23-5 package, which is suitable for space-constrained applications. The package is designed for optimal thermal performance and reliability. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact their sales team.

    

With its combination of low power consumption, high accuracy, and robust protection features, the TPS76930QDBVRQ1 is an excellent choice for designers who require a dependable voltage regulator for their automotive-grade applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6423 $50.9922
34+ $2.9885 $101.6090
52+ $2.8951 $150.5452
72+ $2.8018 $201.7296
93+ $2.7084 $251.8812
124+ $2.4282 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess