EN
  • EN
  • DE

MCP7940N-E/SN

Part No MCP7940N-E/SN
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Max) 1.2µA @ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP7940
Other Names Q14054672,MCP7940NESN,MCP7940N-E/SN-CRL
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265301-MCP7940N-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP7940N-E/SN CAD Model

Description

Microchip Technology MCP7940N-E/SN Real-Time Clock/Calendar

The MCP7940N-E/SN from Microchip Technology is a highly integrated Real-Time Clock/Calendar (RTCC) optimized for low power consumption and with full binary-coded decimal (BCD) clock/calendar plus 64 bytes of Static Random Access Memory (SRAM). This precision timekeeping device provides a comprehensive feature set that makes it an ideal choice for a wide range of applications in consumer electronics, office automation, healthcare, utility meters, and industrial control systems.

With its I²C interface, the MCP7940N-E/SN allows for easy integration into existing designs, enabling communication with microcontrollers and other digital devices in a system. The device supports a clock frequency of 400 kHz, which facilitates quick data transfer and efficient operation. The package type for this component is an 8-pin SOIC, which is suitable for surface-mount technology (SMT), thereby saving space on printed circuit boards (PCBs).

One of the key features of the MCP7940N-E/SN is its battery-backed operation. It includes a digital trimming circuit for frequency offset correction, which can compensate for crystal tolerance and temperature, ensuring accurate timekeeping over a wide temperature range. This feature is critical for applications that require precise timekeeping under varying environmental conditions.

The device also offers automatic leap year correction and operates in the range of 1.8V to 5.5V, making it versatile for various power supply scenarios. Additionally, the MCP7940N-E/SN has an onboard digital temperature sensor, which can be used to monitor the ambient temperature of the application it's deployed in.

For security and data integrity, the MCP7940N-E/SN includes a unique serial number and offers a programmable clock output for peripheral devices. With its low power consumption and wide operating voltage range, this RTCC is a reliable and efficient solution for maintaining accurate time and date in electronic systems. The MCP7940N-E/SN is a testament to Microchip Technology's commitment to providing high-quality, innovative components for the ever-evolving electronics industry.

You May Also Be Interested in

Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8915 $56.7450
65+ $1.5520 $100.8800
100+ $1.5035 $150.3500
140+ $1.4550 $203.7000
180+ $1.4065 $253.1700
240+ $1.2610 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess