EN
  • EN
  • DE

STA308A

Part No STA308A
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR DGTL 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package 64-TQFP (10x10)
Win Source Part Number 1102732-STA308A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA308A CAD Model

Description

Introducing the STA308A - An Audio Powerhouse from STMicroelectronics

The STA308A is a sophisticated sound terminal from STMicroelectronics, designed to elevate audio experiences to a new level. This high-performance audio system-on-chip (SoC) integrates advanced digital audio processing with a powerful digital amplifier, making it a perfect choice for a wide range of high-fidelity applications.

Key Features

  • High-Quality Audio Processing: The STA308A boasts an impressive 24-bit, 192kHz digital audio processor. This ensures crystal-clear sound quality and provides ample headroom for high-resolution audio playback.
  • Multi-Channel Support: With support for up to 8 channels of direct digital audio, the STA308A is ideal for complex audio setups, including home theater systems, soundbars, and multi-room audio solutions.
  • Integrated Digital Amplifier: The built-in digital amplifier delivers efficient power conversion, reducing the need for external components and simplifying the overall design of audio systems.
  • Sound Enhancement Technologies: The STA308A features a suite of sound enhancement technologies, including dynamic range compression, equalization, and bass management, allowing for a tailored audio experience.
    • Applications

      The versatility of the STA308A makes it an ideal choice for a variety of applications. It is particularly well-suited for:

      • High-end audio/video receivers
      • Blu-ray players and home theater systems
      • Active speakers and soundbars
      • Wireless speakers and docking stations

      Design Support

      STMicroelectronics provides comprehensive design support for the STA308A, including detailed datasheets, application notes, and reference designs. This ensures that integrating the STA308A into your product is as seamless as possible, accelerating time-to-market and reducing development costs.

      Conclusion

      With its advanced features and support for high-quality audio processing, the STA308A from STMicroelectronics stands out as a prime solution for manufacturers looking to deliver superior sound in their products. Whether for home entertainment or professional audio systems, the STA308A brings performance and reliability to the forefront of audio technology.

You May Also Be Interested in

Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
ON Semiconductor
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Texas Instruments
Lowest to $9.6370
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
STMicroelectronics
Lowest to $24.7389
Texas Instruments
Lowest to $2.0045
Texas Instruments
Lowest to $3.4344
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1087 $52.8479
40+ $2.5507 $102.0280
61+ $2.4710 $150.7310
84+ $2.3913 $200.8692
109+ $2.3116 $251.9644
145+ $2.0725 $300.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess