Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSO-36
Win Source Part Number 194154-STA501A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA501A CAD Model

Description

The STA501A is a high-quality, multiwatt dual/quad power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust audio amplifier is crafted to deliver exceptional audio performance for a wide range of applications.

Key Features

  • Amplifier Type: The STA501A is a class AB audio power amplifier, providing a perfect balance between efficiency and sound quality.
  • Output Power: It can deliver up to 38 watts per channel into 8 ohms with a THD of 10%, ensuring powerful and clear audio output.
  • Multiwatt Package: The device comes in a 15-pin Multiwatt package, designed for optimal heat dissipation and space-saving on PCBs.
  • Versatility: It is capable of operating in both dual and quad channel configurations, offering flexibility for stereo and home theater systems.
  • Supply Voltage Range: The STA501A operates over a wide supply voltage range, accommodating various power supply designs.
  • Protection Features: It includes a comprehensive set of protection features such as short-circuit protection, thermal shutdown, and a mute function to ensure reliable operation under different conditions.

Applications

The STA501A is ideal for a variety of audio applications, including:

  • Home stereo and theater systems
  • Active speakers
  • Television sound enhancements
  • Multimedia and computer audio systems

Technical Specifications

Parameter Value Amplifier Type Class AB Output Power (per channel) 38W into 8Ω Supply Voltage Range 10V - 36V Package Multiwatt-15V Protection Features Short-circuit, Thermal Shutdown, Mute

With its high-quality audio output, versatile configurations, and robust protection features, the STA501A is an excellent choice for any audio amplification requirement. STMicroelectronics' commitment to reliability and performance makes the STA501A a trusted component in the audio industry.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
Texas Instruments
IC AMP CLASS D MONO 2.7W 8WSON / LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum
Lowest to $1.2425
ECAD model for LM4675SDX/NOPB
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4413 $64.8585
110+ $1.1828 $130.1080
170+ $1.1458 $194.7860
235+ $1.1088 $260.5680
305+ $1.0718 $326.8990
405+ $0.9608 $389.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 542 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention