EN
  • EN
  • DE

STA516BF

Part No STA516BF
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838937-STA516BF
Ultra Librarian 3D Model Ultra Librarian STA516BF CAD Model

Description

Introducing the STA516BF Audio Amplifier from STMicroelectronics

The STA516BF is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-efficiency, digital audio power amplifier is part of ST's FFX product line, which is renowned for its sound quality and power efficiency. The STA516BF is designed to deliver a high-quality audio experience for a wide range of applications.

Key Features

  • Power Output: The STA516BF offers an impressive output power of up to 100 watts per channel (@ 6 ohms), which ensures a powerful audio performance for even the most demanding speakers.
  • FFX Technology: Featuring ST's fully flexible amplification (FFX), the STA516BF provides high-fidelity audio with minimal distortion, allowing for a crystal-clear listening experience.
  • Efficiency: With an advanced power processing design, this IC achieves greater than 90% efficiency, ensuring that the audio output is not only powerful but also energy-efficient.
  • Multi-channel Configuration: The STA516BF supports various configurations, including mono, stereo, and quad-channel modes, offering flexibility for different audio system setups.
  • Heat Management: The IC is built with an over-temperature protection feature, which, along with its PowerSSO-36 package, ensures reliable operation by effectively managing heat dissipation.
  • I2C Bus Control: It includes an I2C bus interface, which allows for seamless integration and control within complex audio systems.

Applications

The STA516BF is an ideal choice for a variety of audio applications. It is perfect for high-definition televisions, home theater systems, active speakers, and any other system where high-quality audio amplification is required. Its robust design and flexible configuration options make it an excellent solution for both consumer and professional audio equipment.

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STA516BF is no exception, as it is designed and manufactured to provide consistent performance and withstand the test of time. Whether you are an audio enthusiast or a professional, you can trust the STA516BF to be the heart of your audio amplification system, delivering exceptional sound quality with every use.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess