EN
  • EN
  • DE

TS374CD

Part No TS374CD
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TS374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937595-TS374CD
Ultra Librarian 3D Model Ultra Librarian TS374CD CAD Model

Description

The TS374CD from STMicroelectronics is a precision quad CMOS voltage comparator known for its low power consumption and wide single or dual supply range. This device is specifically designed to operate from a single 3V supply up to 16V or a dual supply of ±1.5V to ±8V, making it an ideal choice for battery-powered devices and various other applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The TS374CD is designed for applications that require minimal power usage, which helps to extend the life of battery-operated devices.
  • Wide Voltage Range: With a wide range of operating voltages, this comparator is versatile for use in a variety of electronic circuits and systems.
  • Quad Comparators: The device includes four independent voltage comparators, providing multiple comparison capabilities in a single package.
  • High Input Impedance: The high impedance of the inputs ensures minimal input current, preserving the integrity of the original signal.
  • Fast Response Time: The TS374CD provides a quick response to input voltage changes, which is essential for time-sensitive applications.

Applications

The TS374CD is suitable for a wide range of applications, including:

  • Battery-powered systems
  • Window comparators
  • Voltage monitoring
  • Industrial electronics
  • Automotive systems
  • Control systems

Package and Quality

The TS374CD comes in a small outline package (SOIC), which is designed for space-saving on printed circuit boards. The device is also RoHS compliant and is manufactured to meet the highest quality and reliability standards set by STMicroelectronics.

Conclusion

With its low power consumption, wide voltage range, and multiple comparator functions, the TS374CD from STMicroelectronics is an excellent choice for designers who need a reliable and efficient voltage comparison solution. Its adaptability to various power supplies and applications makes it a versatile component for a broad array of electronic designs.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $12.6623
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8221 $57.8652
30+ $3.9570 $118.7100
46+ $3.8334 $176.3364
63+ $3.7099 $233.7237
81+ $3.5863 $290.4903
108+ $3.2155 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess