EN
  • EN
  • DE

STA8089FGBDTR

Part No STA8089FGBDTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RX GNSS 1.561/1.575GHZ 56QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Frequency 1.561GHz, 1.575GHz, 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8089
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 853057-STA8089FGBDTR
Ultra Librarian 3D Model Ultra Librarian STA8089FGBDTR CAD Model

Description

STMicroelectronics STA8089FGBDTR GPS/GNSS Receiver Module

The STA8089FGBDTR from STMicroelectronics is a state-of-the-art GPS/GNSS receiver module designed for automotive applications that require high levels of accuracy and reliability. This compact, feature-rich device is an ideal solution for in-vehicle navigation systems, telematics, and emergency call (eCall) systems. Its advanced architecture is engineered to provide exceptional performance even in challenging signal conditions, ensuring continuous and precise location tracking.

Key Features

  • Multi-constellation Support: The STA8089FGBDTR is capable of concurrently receiving signals from multiple satellite systems including GPS, GLONASS, BeiDou, and Galileo. This multi-constellation support enhances positioning accuracy and ensures faster time-to-first-fix (TTFF).
  • Enhanced Sensitivity: With its superior tracking sensitivity, the module can maintain accurate positioning in environments with weak signal conditions, such as urban canyons or dense foliage.
  • Low Power Consumption: Designed for power-sensitive applications, the STA8089FGBDTR offers a low power consumption mode, making it suitable for battery-operated devices.
  • Integrated Real-Time Clock (RTC): The built-in RTC allows for quicker startup and improved reliability, as it can provide accurate time information even without satellite signals.
  • Dead Reckoning Support: For applications where GNSS signals are not available, such as tunnels or indoor parking lots, the STA8089FGBDTR supports dead reckoning to maintain continuous and accurate positioning.

Applications

  • Automotive navigation systems
  • Telematics and fleet management
  • Emergency call (eCall) systems
  • Vehicle-to-everything (V2X) communication

The STA8089FGBDTR is offered in a compact LGA package, making it easy to integrate into a wide range of automotive-grade designs. Its robust design ensures that it meets the stringent quality requirements of the automotive industry. With its combination of advanced features and reliable performance, the STA8089FGBDTR from STMicroelectronics is a leading choice for developers looking to enhance the navigation capabilities of their automotive products.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8320 $58.9920
13+ $8.0673 $104.8749
20+ $7.8152 $156.3040
27+ $7.5631 $204.2037
35+ $7.3110 $255.8850
46+ $6.5547 $301.5162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess