EN
  • EN
  • DE
  • IT

STB22N60M6

Part No STB22N60M6
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MOSFETs 1 N-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468812-STB22N60M6
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 230mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 800 pF @ 100 V
Power Dissipation (Max) 130W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package TO-263 (D2Pak)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Ultra Librarian 3D Model Ultra Librarian STB22N60M6 CAD Model

Description

The STB22N60M6 by STMicroelectronics is a state-of-the-art MOSFET 1 N-Channel device designed for the highest levels of efficiency and power handling in electronic circuits. This component is engineered to meet the needs of modern applications that require robust, efficient, and reliable power management solutions. With its N-Channel configuration, the STB22N60M6 excels in fast switching applications, offering low on-state resistance and high thermal conductivity, essential for minimizing energy losses and improving performance in power conversion systems such as AC-DC converters, DC-DC converters, and motor drives. It leverages STMicroelectronics' expertise in semiconductor technology, providing a powerful tool for designers looking to enhance the efficiency, reliability, and compactness of their power management systems. The STB22N60M6 stands out for its ability to support high voltage operations while maintaining stability and longevity, making it an invaluable component for high-demand electrical applications.

You May Also Be Interested in

Broadcom Limited
Rectifier Diode
Lowest to $2.6413
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.1210
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Amd
AMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess