Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 62.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2700pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 110 mOhm @ 14A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260644-STB34N65M5
Manufacturer Homepage www.st.com
Family Name STB34N65M5
Introduction Date February 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB34N65M5 CAD Model

Description

STB34N65M5 - High Performance N-Channel Power MOSFET by STMicroelectronics

The STB34N65M5 is a cutting-edge N-channel Power MOSFET designed and manufactured by STMicroelectronics, a globally recognized leader in semiconductor solutions. This device is part of the MDmesh™ M5 series, which is renowned for its excellent performance in high-efficiency applications. The STB34N65M5 is specifically engineered to meet the rigorous demands of modern power supply systems and is an ideal choice for a wide range of high-voltage applications.

Key Features

  • Advanced Technology: The STB34N65M5 incorporates the latest MDmesh™ M5 technology, which ensures an optimal balance of on-resistance and switching performance, providing high efficiency across a wide range of operating conditions.
  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 650V, this MOSFET is capable of handling high voltage applications with ease, making it suitable for power conversion systems.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 0.096 Ω, minimizing conduction losses and enhancing overall system efficiency.
  • Reduced Gate Charge: The low gate charge (Q<sub>g) of the STB34N65M5 allows for faster switching speeds, which is critical for reducing switching losses in power converters and inverters.
  • Enhanced Thermal Performance: Its robust package design ensures excellent thermal characteristics, allowing for reliable operation even under high-temperature conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • Solar Inverters
  • Welding Equipment
  • High-Performance Drives
  • Uninterruptible Power Supplies (UPS)

The STB34N65M5 is not only a testament to STMicroelectronics' commitment to providing high-quality, reliable components but is also a testament to their innovation in the field of power electronics. Its robustness and efficiency make it a prime choice for designers looking to enhance the performance of their power management systems, while also achieving energy savings and reducing environmental impact. Whether you're designing for industrial, automotive, or consumer electronics, the STB34N65M5 offers the performance and reliability that modern applications demand.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $2.3817
ECAD model for IPD90N03S4L03ATMA1
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9557 $63.6456
18+ $6.5277 $117.4986
27+ $6.3237 $170.7399
37+ $6.1198 $226.4326
48+ $5.9157 $283.9536
64+ $5.3038 $339.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,546 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention