Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260650-STB3NC60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB3NC60 CAD Model

Description

The STB3NC60 from STMicroelectronics is a robust and high-performance N-Channel MOSFET that is designed to deliver efficient power management and conversion. This semiconductor device is part of STMicroelectronics' STripFET™ series, which is known for its low on-resistance and low gate charge, making it a preferred choice for a wide range of applications.

Key Features

  • Voltage and Current Ratings: With a drain-source voltage (V<sub>DS) of 600V and a continuous drain current (I<sub>D) of 3A, the STB3NC60 can handle significant power and is suitable for high-voltage applications.
  • Low On-Resistance: The device features an extremely low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances efficiency in electronic circuits.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET make it ideal for applications requiring high-speed operation, such as switching power supplies and motor control circuits.
  • Enhanced Durability: It is designed to withstand high energy pulses in the avalanche and commutation modes, which ensures reliability and longevity in harsh conditions.
  • Gate Charge: The optimized gate charge enables the MOSFET to be driven at lower voltages, which further reduces the total power dissipation.

Applications

The STB3NC60 is versatile and can be used in a variety of electronic applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Motor Control Drivers
  • Power Management Functions
  • LED Lighting Solutions

Package and Quality

The STB3NC60 is provided in a D2PAK package, which is known for its compact size and excellent thermal performance. STMicroelectronics ensures that this product meets stringent quality standards, providing engineers and designers with a reliable component for their power electronic systems.

For detailed specifications, datasheets, and technical support, customers are encouraged to visit the official STMicroelectronics website or contact authorized distributors. The STB3NC60 is a testament to STMicroelectronics' commitment to delivering high-quality and innovative semiconductor solutions.

You May Also Be Interested in

Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1906
ECAD model for SN74LV74APWRG4
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention