Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr STMicroelectronics
Package Tape & Reel
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Reverse Current
Charge Current - Max 40mA
Battery Pack Voltage 4.4V
Voltage - Supply (Max) 6.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-XFBGA, FCBGA
Supplier Device Package 12-Flip-Chip (1.11x1.41)
Base Product Number STBC15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18188-2,497-18188-1,497-18188-6
Standard Package 5,000
Win Source Part Number 1128551-STBC15LJTR
Ultra Librarian 3D Model Ultra Librarian STBC15LJTR CAD Model

Description

STBC15LJTR by STMicroelectronics

The STBC15LJTR is a high-efficiency, single-cell, lithium-ion/polymer battery charger IC designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This compact and integrated circuit is specifically tailored to meet the needs of portable applications where space and power efficiency are critical.

At the heart of the STBC15LJTR lies its ability to provide a constant-current/constant-voltage charging profile, which is essential for maximizing the lifespan and performance of lithium-ion batteries. The device can operate with an input voltage range from 4.5V to 5.5V, making it versatile for various USB-powered applications or wall adapters.

The charger features programmable charge current up to 700mA, allowing designers to tailor the charging parameters to the specific needs of their application. This level of customization ensures that the battery is charged efficiently and safely, in accordance with its specifications. Additionally, the STBC15LJTR includes a charge termination function, which stops the charging process once the battery is fully charged, preventing overcharging and enhancing battery longevity.

Safety is a key concern when dealing with battery charging, and the STBC15LJTR addresses this with multiple protection features. It includes over-temperature protection, which shuts down the charging process if the IC's temperature exceeds a safe threshold. There is also a built-in under-voltage lockout (UVLO) that ensures the device operates only when the input voltage is within an acceptable range.

The STBC15LJTR comes in a small 2.0 x 2.1mm flip-chip package, which is ideal for space-constrained applications. Its small footprint and low external component count make it a perfect choice for portable devices such as wearables, medical devices, and wireless headsets.

Overall, the STBC15LJTR from STMicroelectronics is a reliable and efficient solution for charging single-cell lithium-ion batteries, offering designers a flexible and safe way to incorporate battery charging into their portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC BAT CHG MULTCHEM 1-4C 16TSSOP / Charger IC Multi-Chemistry 16-TSSOP-EP
Lowest to $12.3654
ECAD model for LTC4060EFE#TRPBF
Texas Instruments
Switchmode Lead-Acid Battery Charger | IC LEAD ACID BATT CHRGR 20-SOIC
Need more? Email Us
ECAD model for UC2909DWTRG4
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 28QFN
Lowest to $17.5179
ECAD model for LTC4155IUFD#TRPBF
Texas Instruments
IC BATT CHG LI-ION 1CELL 25USMD / Charger IC Lithium Ion/Polymer 25-uSMD
Need more? Email Us
ECAD model for LM3655TL/NOPB
Maxim Integrated
IC BATT CHG LI-ION 1CELL 20WLP / Charger IC Lithium Ion/Polymer 20-WLP (1.97x2.23)
Lowest to $7.3127
ECAD model for MAX77734GENP+T
Renesas Electronics America
Li-ion/Li Polymer Battery Charger | IC BATT CHRGR LI-ION 4.1V 16-QFN
Lowest to $0.9417
ECAD model for ISL6292-1CR4
Torex Semiconductor Ltd
1 Cell Li-ion Battery Linear Charger IC with Constant-Current/Constant-Voltage
Lowest to $0.5900
ECAD model for XC6802A42XMR
Texas Instruments
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path
Lowest to $9.1875
ECAD model for BQ24160YFFR
Analog Devices Inc.
IC BATT CHG LEAD ACID 1CEL 64QFN
Lowest to $47.8164
ECAD model for LT8491IUKJ#PBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4970 $52.4370
49+ $2.0488 $100.3912
76+ $1.9848 $150.8448
105+ $1.9208 $201.6840
135+ $1.8568 $250.6680
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 955 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention