EN
  • EN
  • DE
  • IT

MAX17703ATG+

Part No MAX17703ATG+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description BATT CTRL LI-ION 24TQFN / Charger IC Multi-Chemistry 24-TQFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Pack Voltage 1.25V ~ 21.9V
Voltage - Supply (Max) 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Base Product Number MAX17703
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338193-MAX17703ATG+
Ultra Librarian 3D Model Ultra Librarian MAX17703ATG+ CAD Model

Description

Introducing the MAX17703ATG+ High-Efficiency, High-Voltage Buck-Boost Converter

The MAX17703ATG+ is a cutting-edge power management integrated circuit (IC) from Maxim Integrated, designed to offer a versatile and efficient solution for applications requiring a high-voltage buck-boost converter. This innovative component is engineered to provide a seamless and reliable power conversion in systems with fluctuating power requirements.

Key Features:

  • Wide Input Voltage Range: The MAX17703ATG+ operates over an extensive input voltage range from 4.5V to 76V, making it ideal for handling a variety of power sources and conditions.
  • High Efficiency: With its advanced design, this buck-boost converter achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Integrated FETs: The device includes high-side and low-side n-channel MOSFETs, which minimize external component count and simplify the design process.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V up to 76V to meet the specific requirements of their application, providing a highly flexible power solution.
  • Programmable Switching Frequency: The switching frequency is adjustable from 100kHz to 2.2MHz, allowing designers to optimize the performance for their particular application.
  • Thermal Management: The MAX17703ATG+ comes with thermal shutdown protection to ensure the device operates within safe temperature ranges.

Applications:

The versatility of the MAX17703ATG+ makes it suitable for a wide range of applications, including:

  • Industrial Power Supplies
  • Automotive Power Systems
  • Telecommunications Equipment
  • Power Tools and Battery-Powered Devices
  • Energy Harvesting Systems

Package and Reliability:

The MAX17703ATG+ is available in a compact TQFN-24 (4mm x 4mm) package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this device meets the highest reliability standards, providing a robust power management solution for your critical designs.

With its combination of flexibility, efficiency, and reliability, the MAX17703ATG+ from Maxim Integrated stands out as an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess