EN
  • EN
  • DE
  • IT

STC3105IQT

Part No STC3105IQT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATTERY MON GAS GAUGE 8-TDFN / Gas Gauge 8-Pin TDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN (3x2)
Win Source Part Number 102584-STC3105IQT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STC3105
Introduction Date September 07, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STC3105IQT CAD Model

Description

The STC3105IQT is a high-precision battery monitor IC designed by STMicroelectronics, tailored for effective power management in portable and handheld devices. This integrated circuit is particularly adept at monitoring the remaining battery charge and ensuring the longevity and efficiency of battery-powered applications.

Key Features

  • Voltage Monitoring: The STC3105IQT is capable of accurately measuring battery voltage, which is crucial for determining the state of charge and health of the battery.
  • Current Sensing: With its ability to sense charge and discharge currents, this IC helps in calculating the remaining battery capacity and predicting the end of battery life, ensuring that users are aware of the available power.
  • Gas Gauge: The device includes a gas gauge system with alarm output, making it possible to provide a warning when the battery reaches a critical level.
  • Low Power Consumption: Designed for power-sensitive applications, the STC3105IQT boasts a low power consumption of only 60 µA in operating mode and 1 µA in power-down mode, thereby preserving battery life.
  • I2C Interface: It features an I2C interface for communication with the host controller, which simplifies integration into existing designs.
  • Compact Package: The device is offered in a small TSSOP8 package, which is ideal for space-constrained applications.

Applications

The versatility of the STC3105IQT makes it suitable for a broad range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Systems
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers

Conclusion

In summary, the STC3105IQT from STMicroelectronics is an essential component for any battery-powered device where accurate battery monitoring is crucial. Its precision, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their portable applications.

You May Also Be Interested in

Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess