EN
  • EN
  • DE

STCS2ASPR

Part No STCS2ASPR
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 2A 10POWERSO / LED Driver 3uA Supply Current 12-Pin(10+2Tab) PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Output Current per Channel 2A
Dimming PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 795597-STCS2ASPR
Popularity Medium
Supply and Demand Status Limited
Family Name STCS2A
Introduction Date February 19, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STCS2ASPR CAD Model

Description

The STCS2ASPR, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high-efficiency constant current LED driver designed to deliver precise current regulation for LED lighting solutions. This advanced component is well-suited for driving strings of LEDs with consistent brightness and extended lifespan, making it an ideal choice for a variety of applications including architectural lighting, signage, and backlighting systems.

With its capability to provide a fixed output current of 2 A from a wide input voltage range, the STCS2ASPR ensures a stable performance across different power supply fluctuations. The device operates at a switching frequency of 1 MHz, which allows for the use of small-sized external components, thereby reducing the overall solution footprint and cost.

One of the key features of the STCS2ASPR is its built-in thermal shutdown protection, which guarantees the safety of the LED driver by turning off the output when the junction temperature exceeds the preset threshold. This not only safeguards the LEDs from thermal damage but also enhances the reliability of the entire lighting system.

The STCS2ASPR is also equipped with overvoltage protection, preventing damage to the LED driver in the event of unexpected voltage spikes. Moreover, the device supports PWM dimming, which provides designers with the flexibility to adjust the brightness of the LED array to suit different environmental conditions or user preferences.

This LED driver comes in a compact PowerSSO-10 package, which is optimized for thermal performance and space-saving on the PCB. The STCS2ASPR's high efficiency, robust protection features, and ease of integration make it an excellent choice for manufacturers and designers looking to enhance their LED lighting systems with a reliable and high-performance driving solution.

For detailed specifications, application circuits, and further information, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6596 $51.2344
34+ $3.0028 $102.0952
52+ $2.9089 $151.2628
72+ $2.8151 $202.6872
92+ $2.7213 $250.3596
123+ $2.4397 $300.0831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,891 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess