The STD2NB25 from STMicroelectronics is a robust and efficient N-channel MOSFET designed for a wide array of applications. This power MOSFET is a part of ST's STripFET™ II series, which is known for its low on-state resistance and high switching performance, making it an ideal choice for high-efficiency power management tasks.
Key Features
- Low Threshold Drive: The device can be driven at lower gate voltages, making it compatible with logic-level devices and suitable for low-power applications.
- High Current Capability: With a continuous drain current of up to 2.5 A, the STD2NB25 is capable of handling significant power for its size.
- Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, minimizing conduction losses and improving overall efficiency.
- Enhanced Durability: Its robust design ensures reliability and a longer operational lifespan even under stressful conditions.
- Improved Thermal Characteristics: Good thermal performance is assured with a maximum junction temperature of 150°C, allowing for better heat dissipation.
Applications
The STD2NB25 is versatile and can be used in various applications, such as:
- Power Supply Switches
- DC-DC Converters
- Motor Control Drivers
- Load Switches
- Battery Management Systems
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DSS)
250 V
Gate-source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
2.5 A
Power Dissipation (P<sub>D)
35 W
On-Resistance (R<sub>DS(on))
0.8 Ω
Operating Temperature Range
-55°C to +150°C
With its exceptional performance and reliability, the STD2NB25 is a prime choice for designers looking to optimize their power management systems without compromising on quality or efficiency.