Introducing the STD2NB52 Power MOSFET by STMicroelectronics
The STD2NB52 from STMicroelectronics is a robust and efficient N-channel power MOSFET designed to deliver high performance in a wide range of applications. This device is part of STMicroelectronics' STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making these MOSFETs highly efficient and suitable for high-frequency switching applications.
Key Features
- Low Threshold Drive: The STD2NB52 can be driven at lower gate voltages, making it compatible with a variety of logic levels and ensuring ease of use in various circuit designs.
- High Current Capability: With a continuous drain current of up to 2 A, this MOSFET can handle significant power, making it ideal for demanding tasks.
- Low On-Resistance: Featuring a typical on-resistance of just 0.2 ohms, the STD2NB52 ensures minimal power loss during operation, enhancing overall efficiency.
- Enhanced Thermal Performance: Thanks to its TO-251 (IPAK) package, the device boasts excellent thermal characteristics, ensuring reliable performance even under high temperature conditions.
Applications
The versatility of the STD2NB52 allows it to be used in a multitude of applications, including:
- Power Management Solutions
- DC-DC Converters
- Motor Control Circuits
- LED Lighting Systems
- Load Switching
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
2A
On-Resistance (R<sub>DS(on))
0.2Ω
Package
TO-251 (IPAK)
The STD2NB52 is a testament to STMicroelectronics' commitment to providing high-quality, efficient, and reliable components for power regulation and switching needs. Whether you're designing a new power supply or upgrading an existing system, the STD2NB52 offers the performance and durability required for a wide array of power applications.