The STD8NS25T4 is a state-of-the-art N-channel MOSFET from STMicroelectronics, designed for high-efficiency power management and conversion applications. This advanced power MOSFET is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that meet the ever-evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The STD8NS25T4 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With its ability to handle high currents, this MOSFET is well-suited for demanding applications that require robust power handling capabilities.
- 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring reliable performance under extreme conditions.
- Low Gate Charge: The device features a low gate charge (Q<sub>g), which minimizes switching losses and allows for faster switching speeds.
- Surface-Mount Package: The STD8NS25T4 comes in a DPAK (TO-252) surface-mount package, making it ideal for compact designs and automated assembly processes.
Applications
The versatility of the STD8NS25T4 MOSFET makes it suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Management Systems
- DC-DC Converters
- Motor Drives
- LED Lighting Solutions
- Automotive Applications
- High-Efficiency Power Conversion
Technical Specifications
The STD8NS25T4 operates with the following specifications:
- Drain-source Voltage (V<sub>DS): 250V
- Continuous Drain Current (I<sub>D): 8A
- Power Dissipation (P<sub>D): 80W
- Operating Temperature Range: -55°C to 150°C
For engineers and designers seeking a reliable and efficient power MOSFET, the STD8NS25T4 from STMicroelectronics offers a compelling solution that combines performance with durability. Its technical prowess and adaptability make it an essential component for modern electronic designs.