EN
  • EN
  • DE

SPN1012S52RGB

Part No SPN1012S52RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338926-SPN1012S52RGB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPN1012S52RGB CAD Model

Description

The SPN1012S52RGB is a synchronous rectified step-down converter manufactured by SYNC POWER Crop. It is designed to provide a highly efficient and compact power solution for various applications requiring voltage regulation. This device integrates a main switch and a synchronous rectifier to minimize conduction loss and improve overall efficiency, making it suitable for battery-powered devices and portable equipment.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Battery-Powered Systems: Use in battery management systems and portable power tools.
  • Point-of-Load Regulation: Provides regulated voltage for sensitive electronic components.
  • Distributed Power Systems: Integration into systems requiring multiple voltage rails.
  • Consumer Electronics: Used in various consumer products requiring efficient power conversion.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Integrated MOSFETs: Incorporates both main and synchronous MOSFETs for simplified design.
  • Wide Input Voltage Range: Supports a broad input voltage range to accommodate various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability.
  • Simplified Design: Integrated MOSFETs simplify the design process and reduce component count.
  • Improved System Performance: Stable and regulated voltage improves the performance of electronic components.
  • Enhanced Reliability: Overcurrent and thermal shutdown protections enhance system reliability.
  • Smaller Footprint: Compact package allows for integration into space-constrained applications.

Additional Details:

The SPN1012S52RGB typically operates at a high switching frequency, allowing for the use of smaller external components. It also features a soft-start function to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation. The device is available in a RoHS-compliant package, making it environmentally friendly. The specific operating temperature range and other detailed electrical characteristics should be verified from the manufacturer's datasheet for accurate design and application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess